Shimadzu Scientific Instruments, Inc. Gas Chromatograph System GC-2014

Description
Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed column analysis. The large GC oven will accommodate up to 4 detectors and 2 injection ports. With 7 heated zones and sixteen 24 volt relays, this GC can be configured to perform the most demanding analyses, and the all-metal construction makes this workhorse GC rugged enough for use in the lab or in an industrial setting.The GC-2014 features: • Single or dual AFC flexibility • Excellent user interface • Large oven capacity - enables either packed or capillary column analysis • Expandability - can be equipped with an array of units and detectors
Description
Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed column analysis. The large GC oven will accommodate up to 4 detectors and 2 injection ports. With 7 heated zones and sixteen 24 volt relays, this GC can be configured to perform the most demanding analyses, and the all-metal construction makes this workhorse GC rugged enough for use in the lab or in an industrial setting.The GC-2014 features: • Single or dual AFC flexibility • Excellent user interface • Large oven capacity - enables either packed or capillary column analysis • Expandability - can be equipped with an array of units and detectors

Suppliers

Company
Product
Description
Supplier Links
Gas Chromatograph System - GC-2014 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Gas Chromatograph System
GC-2014
Gas Chromatograph System GC-2014
Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed column analysis. The large GC oven will accommodate up to 4 detectors and 2 injection ports. With 7 heated zones and sixteen 24 volt relays, this GC can be configured to perform the most demanding analyses, and the all-metal construction makes this workhorse GC rugged enough for use in the lab or in an industrial setting.The GC-2014 features: • Single or dual AFC flexibility • Excellent user interface • Large oven capacity - enables either packed or capillary column analysis • Expandability - can be equipped with an array of units and detectors

Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to packed column analysis. The large GC oven will accommodate up to 4 detectors and 2 injection ports. With 7 heated zones and sixteen 24 volt relays, this GC can be configured to perform the most demanding analyses, and the all-metal construction makes this workhorse GC rugged enough for use in the lab or in an industrial setting.The GC-2014 features: • Single or dual AFC flexibility • Excellent user interface • Large oven capacity - enables either packed or capillary column analysis • Expandability - can be equipped with an array of units and detectors

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Gas Chromatographs
Product Number GC-2014
Product Name Gas Chromatograph System
Instrument Type Fixtured
Application Industrial Gases; Petroleum
Number of Injection Ports 3
Injection Method Split/Splitless Column Injection; Packed Column Injection
Display Digital; Video
Unlock Full Specs
to access all available technical data

Similar Products

Natural Gas Chromatograph - Portable NGC - ABB Measurement & Analytics
Specs
Instrument Type Portable
Application Energy
Number of Injection Ports 0.0
View Details
Mass Spectrometers - GCMS-QP2010 SE - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Portable
Display Digital
Oven Temperature Range 32 to 842 F (0.0 to 450 C)
View Details
Sensor Gas Chromatograph - Ammonia/Trimethylamine Analyzer - ODNA-P2 - FIS Inc.
Specs
Instrument Type Portable
Application Environmental; Medical / Biological
Injection Method Syringe Injection
View Details
Gas Chromatograph - Model: 131/132 Gas Chromatograph - Envent Engineering Ltd.
Specs
Injection Method Valve Injection
Display Digital
General Features Built-in or Self Calibration; Data Storage
View Details