The PGC5000B Smart Oven is a compact gas chromatograph oven designed for simple and complex analytical applications with minimal hardware. It measures 596.9 mm wide, 419.1 mm deep, and 609.6 mm high, with a minimum weight of 60 kg. It supports wall or floor mounting and is rated IP54 for weather protection. Operable from 0 to 50 °C, or -20 to 50 °C with enclosure purge, it accepts instrument air at 414-690 kPa and carrier gases including hydrogen, helium, nitrogen, argon, and hydrocarbon-free air. The oven temperature range is ambient +30 °C to 180 °C, with five EPC zones and support for up to four gas valves and one liquid valve. It meets CSA/NRTL Class 1 Division 1 and 2, and ATEX Zone 1 and 2 certifications with T2 to T4 temperature ratings.
ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000B Smart Ovens target simple applications with a fixed set of features.
The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas chromatographs. It simplifies gas chromatography and increases reliability. It provides everything you need to know about your GC – at your fingertips.
The PGC5000 Series has been designed for distributed control across multiple analytical Smart Ovens for limitless application approaches. There are two ovens, PGC5000B and PGC5000C, suitably equipped for the type of application engineered.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Chromatographs |
| Product Number | PGC5000B Smart Oven |
| Product Name | Process Gas Chromatographs |
| Instrument Type | Fixtured |
| Application | Energy |
| Oven Operation | Temperature Programmable |
| Oven Temperature Range | 86 to 356 F (30 to 180 C) |