Sherwin-Williams Protective & Marine Coatings Moisture Control System FasTop™ MVT

Description
General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to the application of a non-permeable flooring finish. Advantages No testing for moisture necessary Can be applied to “green” concrete Rapid cure and hardness development Low odor, water-based Low temperature cure Excellent compressive strength Moisture insensitive Withstands vapor emissions Uses Moisture vapor remediation Underlayment for impermeable flooring systems Repairs and levels deteriorated concrete Limitations Do NOT apply to wet surfaces (no visible water) Must apply primer to concrete when installing a thin mil coating or slurry systems over FasTop MVT Surface must be properly cleaned and prepared prior to application Freezable liquid, maintain at room temperature Do not install outside, call Technical Service Department.
Datasheet
Description
General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to the application of a non-permeable flooring finish. Advantages No testing for moisture necessary Can be applied to “green” concrete Rapid cure and hardness development Low odor, water-based Low temperature cure Excellent compressive strength Moisture insensitive Withstands vapor emissions Uses Moisture vapor remediation Underlayment for impermeable flooring systems Repairs and levels deteriorated concrete Limitations Do NOT apply to wet surfaces (no visible water) Must apply primer to concrete when installing a thin mil coating or slurry systems over FasTop MVT Surface must be properly cleaned and prepared prior to application Freezable liquid, maintain at room temperature Do not install outside, call Technical Service Department.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Control System - FasTop™ MVT - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Moisture Control System
FasTop™ MVT
Moisture Control System FasTop™ MVT
General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to the application of a non-permeable flooring finish. Advantages No testing for moisture necessary Can be applied to “green” concrete Rapid cure and hardness development Low odor, water-based Low temperature cure Excellent compressive strength Moisture insensitive Withstands vapor emissions Uses Moisture vapor remediation Underlayment for impermeable flooring systems Repairs and levels deteriorated concrete Limitations Do NOT apply to wet surfaces (no visible water) Must apply primer to concrete when installing a thin mil coating or slurry systems over FasTop MVT Surface must be properly cleaned and prepared prior to application Freezable liquid, maintain at room temperature Do not install outside, call Technical Service Department.

General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to the application of a non-permeable flooring finish.

Advantages

  • No testing for moisture necessary
  • Can be applied to “green” concrete
  • Rapid cure and hardness development
  • Low odor, water-based
  • Low temperature cure
  • Excellent compressive strength
  • Moisture insensitive
  • Withstands vapor emissions

Uses

  • Moisture vapor remediation
  • Underlayment for impermeable flooring systems
  • Repairs and levels deteriorated concrete

Limitations

  • Do NOT apply to wet surfaces (no visible water)
  • Must apply primer to concrete when installing a thin mil coating or slurry systems over FasTop MVT
  • Surface must be properly cleaned and prepared prior to application
  • Freezable liquid, maintain at room temperature
  • Do not install outside, call Technical Service Department.
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Leveling and Filling Compounds
Product Number FasTop™ MVT
Product Name Moisture Control System
Substrate Compatibility Concrete, Masonry; Metal; Wood
Unlock Full Specs
to access all available technical data

Similar Products

One Component, High Viscosity UV Curable Polymer - UV11-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Features Adhesive; Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N2010 - Wacker Chemical Corp.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
Type / Form Liquid
View Details