Master Bond, Inc. One Component, Low Viscosity UV Curable System UV15LV

Description
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.
Request a Quote
Description
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Low Viscosity UV Curable System - UV15LV - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Low Viscosity UV Curable System
UV15LV
One Component, Low Viscosity UV Curable System UV15LV
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.

Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15LV
Product Name One Component, Low Viscosity UV Curable System
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Silver Filled, Electrically Conductive Adhesive Film - FL901S - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal
Chemical System Epoxy
View Details
Two Component, Addition Cured Silicone for High Performance Bonding and Sealing - MasterSil 153Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cured
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Silicone
View Details
Heat Resistant, NASA Low Outgassing Epoxy Adhesive - Supreme 12AOHT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details