Resolution: 320 x 128
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 133.5mm x 48.5mm x 11.0mm
Display Effects: White-on-blue
V. A.: 92.5mm x 36.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM1079AFW |
| Product Name | 320x128 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |