Interface Displays & Controls LCD Module

Description
Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or total darkness Color filtering available NVIS-compatible Anti-reflective coatings Selectable transillumination (backlighting) Incandescent Electroluminescent Light emitting diode Removable/interchang eable backlight Easy access for replacement Display modules up to 7-inches square Wide viewing angle, high contrast Easy user interface Lighted segments or lighted background Alphanumeric or pictorial displays Fast response time Multiplexed displays (T/N) Dot matrix (T/N) Applications Command — Guidance, data management, navigation, computer interface Control — Annunciation, input/output, data management, computer readout, weapons and sub-systems Communications — Data link, frequencies, Nav/Comm Navigation — Marine, aircraft — Speed, time, distance; altitude, depth; fuel management; latitude & longitude; magnetic variation
Description
Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or total darkness Color filtering available NVIS-compatible Anti-reflective coatings Selectable transillumination (backlighting) Incandescent Electroluminescent Light emitting diode Removable/interchang eable backlight Easy access for replacement Display modules up to 7-inches square Wide viewing angle, high contrast Easy user interface Lighted segments or lighted background Alphanumeric or pictorial displays Fast response time Multiplexed displays (T/N) Dot matrix (T/N) Applications Command — Guidance, data management, navigation, computer interface Control — Annunciation, input/output, data management, computer readout, weapons and sub-systems Communications — Data link, frequencies, Nav/Comm Navigation — Marine, aircraft — Speed, time, distance; altitude, depth; fuel management; latitude & longitude; magnetic variation

Suppliers

Company
Product
Description
Supplier Links
LCD Module -  - Interface Displays & Controls
Oceanside, CA, USA
LCD Module
LCD Module
Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or total darkness Color filtering available NVIS-compatible Anti-reflective coatings Selectable transillumination (backlighting) Incandescent Electroluminescent Light emitting diode Removable/interchang eable backlight Easy access for replacement Display modules up to 7-inches square Wide viewing angle, high contrast Easy user interface Lighted segments or lighted background Alphanumeric or pictorial displays Fast response time Multiplexed displays (T/N) Dot matrix (T/N) Applications Command — Guidance, data management, navigation, computer interface Control — Annunciation, input/output, data management, computer readout, weapons and sub-systems Communications — Data link, frequencies, Nav/Comm Navigation — Marine, aircraft — Speed, time, distance; altitude, depth; fuel management; latitude & longitude; magnetic variation

Features

  • LCD module types available
    • Dichroic
    • Twisted Nematic (T/N)
  • Modular construction
  • Small size, low power
  • Built-in electronics
    • Interface-to-host microcomputer
    • LCD drivers
    • LCD heater
    • LCD heater control
  • Variable display capability
  • Readable in direct sunlight or total darkness
    • Color filtering available
    • NVIS-compatible
    • Anti-reflective coatings
  • Selectable transillumination (backlighting)
    • Incandescent
    • Electroluminescent
    • Light emitting diode
  • Removable/interchangeable backlight
    • Easy access for replacement
  • Display modules up to 7-inches square
  • Wide viewing angle, high contrast
  • Easy user interface
  • Lighted segments or lighted background
  • Alphanumeric or pictorial displays
  • Fast response time
  • Multiplexed displays (T/N)
  • Dot matrix (T/N)

Applications

  • Command — Guidance, data management, navigation, computer interface
  • Control — Annunciation, input/output, data management, computer readout, weapons and sub-systems
  • Communications — Data link, frequencies, Nav/Comm
  • Navigation — Marine, aircraft — Speed, time, distance; altitude, depth; fuel management; latitude & longitude; magnetic variation
Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Liquid Crystal Display (LCD) Modules
Product Name LCD Module
Display Type Character Display; Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359747 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD/LED Display - 47521859 - Radwell International
Specs
Display Type Character Display
Technology TFT
View Details
Monochrome Graphics - FDG122032Q - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details