Shenzhen Topway Technology Co., Ltd. 128x64 Graphic Display Module LM12864LFW

Description
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 13.8mm Display Effects: White-on-blue V. A.: 72.0mm x 39.0mm
Datasheet
Description
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 13.8mm Display Effects: White-on-blue V. A.: 72.0mm x 39.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128x64 Graphic Display Module - LM12864LFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
128x64 Graphic Display Module
LM12864LFW
128x64 Graphic Display Module LM12864LFW
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 13.8mm Display Effects: White-on-blue V. A.: 72.0mm x 39.0mm

Resolution: 128 x 64
Interface: Parallel
Voltage: 5.0V
Temperature: -20°C~70°C
Outline: 93.0mm x 70.0mm x 13.8mm
Display Effects: White-on-blue
V. A.: 72.0mm x 39.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM12864LFW
Product Name 128x64 Graphic Display Module
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Negative
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204601 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - AM-320240N6TMQW-T50H-A - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 102 mm (4.01 inch)
View Details
240x64 Graphic Display Module - LM6066RDW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details