Shenzhen Rion Technology Co., Ltd Tilt Switch Factory Low Cost Angle Monitor and Alarm LCA331

Description
LCA331A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. Alarm threshold value is pre-setable. when the inclination exceed set alarm value, it will output switch output signal(output voltage=input voltage), or output replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has high accuracy bubble for zero reference, LED alarming function. Dual-axis tilt switch RS232 series output Switch output(high-low level) Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input IP67 protection class
Description
LCA331A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. Alarm threshold value is pre-setable. when the inclination exceed set alarm value, it will output switch output signal(output voltage=input voltage), or output replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has high accuracy bubble for zero reference, LED alarming function. Dual-axis tilt switch RS232 series output Switch output(high-low level) Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input IP67 protection class

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch Factory Low Cost Angle Monitor and Alarm - LCA331 - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Tilt Switch Factory Low Cost Angle Monitor and Alarm
LCA331
Tilt Switch Factory Low Cost Angle Monitor and Alarm LCA331
LCA331A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. Alarm threshold value is pre-setable. when the inclination exceed set alarm value, it will output switch output signal(output voltage=input voltage), or output replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has high accuracy bubble for zero reference, LED alarming function. Dual-axis tilt switch RS232 series output Switch output(high-low level) Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input IP67 protection class

LCA331A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. Alarm threshold value is pre-setable. when the inclination exceed set alarm value, it will output switch output signal(output voltage=input voltage), or output replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has high accuracy bubble for zero reference, LED alarming function.

  • Dual-axis tilt switch
  • RS232 series output
  • Switch output(high-low level)
  • Resolution : 0.01°
  • Wide temperature working: -40~+85℃
  • DC 9~36V wide voltage input
  • IP67 protection class
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Switches
Product Number LCA331
Product Name Tilt Switch Factory Low Cost Angle Monitor and Alarm
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1H - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Mechanical Tilt Level Sensor - Series M - Gems Sensors & Controls
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Switching Current 13 amps
View Details
Tilt Switches / Motion Sensors, Motion Sensors & Switches - AU2402-6 - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Switching Current 0.2000 amps
Switching Voltage 24 volts
View Details
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details