Shaw Moisture Meters Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process... | |
| Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the... | |
| SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew... | |
| Shaw Moisture Meters intrinsically safe dewpoint transmitter, the Model SDT-Ex, is designed to meet the stringent demands of industrial applications. Compact, 3 wire, 4 – 20 mA , the Model... | |
| The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check... | |
| The Model SDHmini/SDHmini-L compact, portable, hand held hygrometer sets new industry standards for dewpoint measurement. With state of the art features and enhancements with support of USB and Bluetooth interfaces... | |
| The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The... | |
| The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at... | |
| When buying a SHAW dewpoint sensor, you know that you’re buying into over 60 years of proven technical experience. The aluminium oxide dewpoint sensor, used for measuring moisture in air... |