Shanghai Thinktank Process Management Co., Ltd Pressure Control Valves

Description
Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service conditions. Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main advantages: High-pressure drop capability with no practical limitations Improved plug stability due to large guiding areas Wide-range capability is allowed by a great number of reduced capacity trims Excellent noise attenuation with low-noise single-stage trim for gas and steam service Improved cavitation protection on liquid services Multistage trims are also available for cavitation control. Balanced plug construction reduces thrust and actuator sizes Piloted plug construction for tight shut-off up to class V in high-temperature services Technical characteristics: Sizes: 1”, 2", 3", 4", 6", 8", 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304, SS316, CF8M, CF3M, CF3, CF8, LCB, LCC, 2205, Duplex stainless steel etc.
Request a Quote
Description
Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service conditions. Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main advantages: High-pressure drop capability with no practical limitations Improved plug stability due to large guiding areas Wide-range capability is allowed by a great number of reduced capacity trims Excellent noise attenuation with low-noise single-stage trim for gas and steam service Improved cavitation protection on liquid services Multistage trims are also available for cavitation control. Balanced plug construction reduces thrust and actuator sizes Piloted plug construction for tight shut-off up to class V in high-temperature services Technical characteristics: Sizes: 1”, 2", 3", 4", 6", 8", 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304, SS316, CF8M, CF3M, CF3, CF8, LCB, LCC, 2205, Duplex stainless steel etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pressure Control Valves
Pressure Control Valves
Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service conditions. Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard. Main advantages: High-pressure drop capability with no practical limitations Improved plug stability due to large guiding areas Wide-range capability is allowed by a great number of reduced capacity trims Excellent noise attenuation with low-noise single-stage trim for gas and steam service Improved cavitation protection on liquid services Multistage trims are also available for cavitation control. Balanced plug construction reduces thrust and actuator sizes Piloted plug construction for tight shut-off up to class V in high-temperature services Technical characteristics: Sizes: 1”, 2", 3", 4", 6", 8", 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304, SS316, CF8M, CF3M, CF3, CF8, LCB, LCC, 2205, Duplex stainless steel etc.

Description

Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service conditions. Due to their simple construction, large range of trim types, and available materials, these valves are suitable for a wide range of applications, including also high temperature and corrosive fluids, severe low-noise requirements, and sour service in accordance with NACE standard.
Main advantages:



  • High-pressure drop capability with no practical limitations
  • Improved plug stability due to large guiding areas
  • Wide-range capability is allowed by a great number of reduced capacity trims
  • Excellent noise attenuation with low-noise single-stage trim for gas and steam service
  • Improved cavitation protection on liquid services
  • Multistage trims are also available for cavitation control.
  • Balanced plug construction reduces thrust and actuator sizes
  • Piloted plug construction for tight shut-off up to class V in high-temperature services

Technical characteristics:



  • Sizes: 1”, 2", 3", 4", 6", 8", 10", 12", 14", 16", 18", 20"
  • Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500
  • Connection: Flanged, butt-welded, socket-welded, and threaded
  • Face-to-face dimensions as per IEC 60534-3-2 – long series
  • Flow direction: flow to open, flow to close
  • Materials: A216 Cr. WCB, SS304, SS316, CF8M, CF3M, CF3, CF8, LCB, LCC, 2205, Duplex stainless steel etc.
Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pressure Control Valves
Valve Type Control Valve; Directional; Globe
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Media Steam; Air
Valve Size 4.00 to 1.00 inch (101.60 to 25.40 mm)
View Details
Pneumatic Mixing Type Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Mixing; Globe
Media Steam
View Details
Self-Operated Temperature Regulators -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Steam
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details