Shanghai Thinktank Process Management Co., Ltd Pneumatic 3-Way Control Valve

Description
Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum The Ultimate Guide to Electric Actuators for Valves
Request a Quote
Description
Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum The Ultimate Guide to Electric Actuators for Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic 3-Way Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic 3-Way Control Valve
Pneumatic 3-Way Control Valve
Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged End: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum The Ultimate Guide to Electric Actuators for Valves

Description

SPECIFICATIONS

Body Type
Three-way cast globe valve

Nominal size
3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’

Pressure rating
• ANSI Class 125, 150, 300, 600
• JIS 10K, 16K, 20K, 30K, 40K
• PN1.6, 4.0, 6.4, 10.0 Mpa

End connection
• Flanged End: FF, RF, RJ, LG
According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2
• Welded End: SW, BW

Material
A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3

Bonnet
• Plain bonnet (-17 to 230°C)
• Extension bonnet(-60 to -29 ℃ or over 230°C)
• Bellows Seal

Gland type
Bolted Gland

Packing
V-shaped PTFE, PTFE, Flexible graphite

Gasket material
Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum

The Ultimate Guide to Electric Actuators for Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic 3-Way Control Valve
Valve Type Control Valve; Diverter; Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Boiler Blowdown Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Three Ways Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Diverter; Mixing
View Details
DIN Gate Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Bellows; Gate
View Details