Shanghai Thinktank Process Management Co., Ltd Pneumatic Trap Drain Control Valves

Description
Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free design, shut off tightly for many years Compact valve body, easy installation Throttling stages: 2, unbalanced trim Leakage Class: ANSI V Size: DN20-DN80 Pressure: 42Mpa The Ultimate Guide to Electric Actuators for Valves
Request a Quote
Description
Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free design, shut off tightly for many years Compact valve body, easy installation Throttling stages: 2, unbalanced trim Leakage Class: ANSI V Size: DN20-DN80 Pressure: 42Mpa The Ultimate Guide to Electric Actuators for Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Trap Drain Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic Trap Drain Control Valves
Pneumatic Trap Drain Control Valves
Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free design, shut off tightly for many years Compact valve body, easy installation Throttling stages: 2, unbalanced trim Leakage Class: ANSI V Size: DN20-DN80 Pressure: 42Mpa The Ultimate Guide to Electric Actuators for Valves

Description



  • Drain valve used for main steam piping and reheater steam
  • Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve
  • Forged steel body: F91, F92, 12Cr1MoV, 20#
  • Configuration: straight through
  • Connections: welded, or flanges
  • Cavitation free design, shut off tightly for many years
  • Compact valve body, easy installation
  • Throttling stages: 2, unbalanced trim
  • Leakage Class: ANSI V
  • Size: DN20-DN80
  • Pressure: 42Mpa

The Ultimate Guide to Electric Actuators for Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic Trap Drain Control Valves
Valve Type Control Valve; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - ACV400 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Pneumatic Double-Seated Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
Pneumatic Top-Guided Single-Seated Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details
ASME VIII Safety Relief Valve - 5213 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Media Steam; Air
Valve Size 4.00 to 1.00 inch (101.60 to 25.40 mm)
View Details