Shanghai Thinktank Process Management Co., Ltd Double Eccentric Plug Valve

Description
Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat until within a few angles of the close position. Due to the plug-shaped contacts or ”cams” into the seat, its surfaces will dynamically align to get to shut off. This is the valve we called eccentric plug valves. This valve with a plug-shaped component that follows an eccentric part as it rotates. The plug will not touch the seat until it turns within a few degrees of the cutoff position. Sometimes we call the plug a cam, when it is into the seat, the sealing surfaces dynamically align to achieve cutoff. The most common application for eccentric rotary plug control valves is for the medium with slurries, grit, or solids. They have high performance of control accuracy and wide rangeability with all the inherent benefits of rotary control valves. Basically, the eccentric rotary control valves will be complete with a pneumatic actuator, digital/smart positioner, and air filter regulator for precise flow control. Main Technical Parameters Size: DN25 to DN100 Pressure Rating: 150LB/PN25 Initial deviation: ±3% Dead zone: 1% Rated travel deviation:50°±3° Inherently adjustable ratio: 100:1 Leakage level: Metal Seat: ANSI VI; Soft Seat: ANSI VI; Pressure recovery coefficient FL: Full Bore: Flow to Open: 0.85; Flow to Close: 0.68; Reducing Bore: Flow to Open: 0.88; Flow to Close: 0.70 Name Material Body A216 Gr. WCB(ZG25), A216 Cr. WCC, CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), A352LC3 A352LC3 Trim CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), CF8M+No.6 Seat 304、316、316+No.6、(31 6+PTFE) Stem 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves characteristic flow curve of plug control valves DN (mm) Cv Air to Close Flow to Open Air to Open Flow to Close Air to Open-Flow to Close Air to Close-Flow to Open Supply Air 0.14 0.18 0.21 0.25 0.28 0.32 25 14 8.4 5.6 2.8 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 – – – – – – – – – – – – – – – – – – – – 40 30 18 12 6 3.45 5.20 7.03 7.03 4.71 7.03 9.84 9.84 3.02 4.50 6.33 6.33 5.62 9.67 10.1 10.1 – – – – – – – – – – – – – – – – 50 50 30 20 10 1.90 2.88 3.80 3.80 2.53 3.94 5.20 5.20 1.62 2.46 3.30 3.30 3.51 5.34 7.03 7.03 4.22 7.03 7.03 7.03 – – – – – – – – – – – – 80 135 81 54 1.40 2.25 3.23 1.97 2.95 4.50 1.27 1.90 2.81 2.67 4.08 6.12 4.22 6.54 7.03 – – – – – – – – – 100 230 138 92 0.70 1.12 1.62 0.98 1.55 2.18 0.63 0.98 1.40 1.40 2.10 3.02 2.25 3.45 4.92 3.10 4.71 6.82 3.94 6.05 7.03 4.22 7.03 7.03
Request a Quote
Description
Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat until within a few angles of the close position. Due to the plug-shaped contacts or ”cams” into the seat, its surfaces will dynamically align to get to shut off. This is the valve we called eccentric plug valves. This valve with a plug-shaped component that follows an eccentric part as it rotates. The plug will not touch the seat until it turns within a few degrees of the cutoff position. Sometimes we call the plug a cam, when it is into the seat, the sealing surfaces dynamically align to achieve cutoff. The most common application for eccentric rotary plug control valves is for the medium with slurries, grit, or solids. They have high performance of control accuracy and wide rangeability with all the inherent benefits of rotary control valves. Basically, the eccentric rotary control valves will be complete with a pneumatic actuator, digital/smart positioner, and air filter regulator for precise flow control. Main Technical Parameters Size: DN25 to DN100 Pressure Rating: 150LB/PN25 Initial deviation: ±3% Dead zone: 1% Rated travel deviation:50°±3° Inherently adjustable ratio: 100:1 Leakage level: Metal Seat: ANSI VI; Soft Seat: ANSI VI; Pressure recovery coefficient FL: Full Bore: Flow to Open: 0.85; Flow to Close: 0.68; Reducing Bore: Flow to Open: 0.88; Flow to Close: 0.70 Name Material Body A216 Gr. WCB(ZG25), A216 Cr. WCC, CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), A352LC3 A352LC3 Trim CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), CF8M+No.6 Seat 304、316、316+No.6、(31 6+PTFE) Stem 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves characteristic flow curve of plug control valves DN (mm) Cv Air to Close Flow to Open Air to Open Flow to Close Air to Open-Flow to Close Air to Close-Flow to Open Supply Air 0.14 0.18 0.21 0.25 0.28 0.32 25 14 8.4 5.6 2.8 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 – – – – – – – – – – – – – – – – – – – – 40 30 18 12 6 3.45 5.20 7.03 7.03 4.71 7.03 9.84 9.84 3.02 4.50 6.33 6.33 5.62 9.67 10.1 10.1 – – – – – – – – – – – – – – – – 50 50 30 20 10 1.90 2.88 3.80 3.80 2.53 3.94 5.20 5.20 1.62 2.46 3.30 3.30 3.51 5.34 7.03 7.03 4.22 7.03 7.03 7.03 – – – – – – – – – – – – 80 135 81 54 1.40 2.25 3.23 1.97 2.95 4.50 1.27 1.90 2.81 2.67 4.08 6.12 4.22 6.54 7.03 – – – – – – – – – 100 230 138 92 0.70 1.12 1.62 0.98 1.55 2.18 0.63 0.98 1.40 1.40 2.10 3.02 2.25 3.45 4.92 3.10 4.71 6.82 3.94 6.05 7.03 4.22 7.03 7.03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Eccentric Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Double Eccentric Plug Valve
Double Eccentric Plug Valve
Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat until within a few angles of the close position. Due to the plug-shaped contacts or ”cams” into the seat, its surfaces will dynamically align to get to shut off. This is the valve we called eccentric plug valves. This valve with a plug-shaped component that follows an eccentric part as it rotates. The plug will not touch the seat until it turns within a few degrees of the cutoff position. Sometimes we call the plug a cam, when it is into the seat, the sealing surfaces dynamically align to achieve cutoff. The most common application for eccentric rotary plug control valves is for the medium with slurries, grit, or solids. They have high performance of control accuracy and wide rangeability with all the inherent benefits of rotary control valves. Basically, the eccentric rotary control valves will be complete with a pneumatic actuator, digital/smart positioner, and air filter regulator for precise flow control. Main Technical Parameters Size: DN25 to DN100 Pressure Rating: 150LB/PN25 Initial deviation: ±3% Dead zone: 1% Rated travel deviation:50°±3° Inherently adjustable ratio: 100:1 Leakage level: Metal Seat: ANSI VI; Soft Seat: ANSI VI; Pressure recovery coefficient FL: Full Bore: Flow to Open: 0.85; Flow to Close: 0.68; Reducing Bore: Flow to Open: 0.88; Flow to Close: 0.70 Name Material Body A216 Gr. WCB(ZG25), A216 Cr. WCC, CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), A352LC3 A352LC3 Trim CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2T i), CF8M+No.6 Seat 304、316、316+No.6、(31 6+PTFE) Stem 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves characteristic flow curve of plug control valves DN (mm) Cv Air to Close Flow to Open Air to Open Flow to Close Air to Open-Flow to Close Air to Close-Flow to Open Supply Air 0.14 0.18 0.21 0.25 0.28 0.32 25 14 8.4 5.6 2.8 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 7.03 10.1 10.1 10.1 – – – – – – – – – – – – – – – – – – – – 40 30 18 12 6 3.45 5.20 7.03 7.03 4.71 7.03 9.84 9.84 3.02 4.50 6.33 6.33 5.62 9.67 10.1 10.1 – – – – – – – – – – – – – – – – 50 50 30 20 10 1.90 2.88 3.80 3.80 2.53 3.94 5.20 5.20 1.62 2.46 3.30 3.30 3.51 5.34 7.03 7.03 4.22 7.03 7.03 7.03 – – – – – – – – – – – – 80 135 81 54 1.40 2.25 3.23 1.97 2.95 4.50 1.27 1.90 2.81 2.67 4.08 6.12 4.22 6.54 7.03 – – – – – – – – – 100 230 138 92 0.70 1.12 1.62 0.98 1.55 2.18 0.63 0.98 1.40 1.40 2.10 3.02 2.25 3.45 4.92 3.10 4.71 6.82 3.94 6.05 7.03 4.22 7.03 7.03

Description

The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25).

An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat until within a few angles of the close position. Due to the plug-shaped contacts or ”cams” into the seat, its surfaces will dynamically align to get to shut off. This is the valve we called eccentric plug valves.

This valve with a plug-shaped component that follows an eccentric part as it rotates.

The plug will not touch the seat until it turns within a few degrees of the cutoff position. Sometimes we call the plug a cam, when it is into the seat, the sealing surfaces dynamically align to achieve cutoff.

The most common application for eccentric rotary plug control valves is for the medium with slurries, grit, or solids. They have high performance of control accuracy and wide rangeability with all the inherent benefits of rotary control valves.

Basically, the eccentric rotary control valves will be complete with a pneumatic actuator, digital/smart positioner, and air filter regulator for precise flow control.

Main Technical Parameters



  • Size: DN25 to DN100
  • Pressure Rating: 150LB/PN25
  • Initial deviation: ±3%
  • Dead zone: 1%
  • Rated travel deviation:50°±3°
  • Inherently adjustable ratio: 100:1
  • Leakage level:
    Metal Seat: ANSI VI;
    Soft Seat: ANSI VI;
  • Pressure recovery coefficient FL:
    Full Bore: Flow to Open: 0.85; Flow to Close: 0.68;
    Reducing Bore: Flow to Open: 0.88; Flow to Close: 0.70

Name


Material


Body


A216 Gr. WCB(ZG25), A216 Cr. WCC, CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2Ti), A352LC3 A352LC3


Trim


CF8(ZG1Cr18Ni9Ti), CF8M(ZG0Cr18Ni12Mo2Ti), CF8M+No.6


Seat


304、316、316+No.6、(316+PTFE)


Stem


316(0Cr18Ni12Mo2Ti), 17-4PH


Cage


9Cr18, 316+No.6


Packing


PTFE RPTFE Graphite

Characteristic Flow Curve of Plug Control Valves

characteristic flow curve of plug control valves

DN (mm)


Cv


Air to Close Flow to Open


Air to Open Flow to Close


Air to Open-Flow to Close Air to Close-Flow to Open


Supply Air


0.14


0.18


0.21


0.25


0.28


0.32


25


14

8.4

5.6

2.8


7.03

10.1

10.1

10.1


7.03

10.1

10.1

10.1


7.03

10.1

10.1

10.1


– – – –


– – – –


– – – –


– – – –


– – – –


40


30

18

12

6


3.45

5.20

7.03

7.03


4.71

7.03

9.84

9.84


3.02

4.50

6.33

6.33


5.62

9.67

10.1

10.1


– – – –


– – – –


– – – –


– – – –


50


50

30

20

10


1.90

2.88

3.80

3.80


2.53

3.94

5.20

5.20


1.62

2.46

3.30

3.30


3.51

5.34

7.03

7.03


4.22

7.03

7.03

7.03


– – – –


– – – –


– – – –


80


135

81

54


1.40

2.25

3.23


1.97

2.95

4.50


1.27

1.90

2.81


2.67

4.08

6.12


4.22

6.54

7.03


– – –


– – –


– – –


100


230

138

92


0.70

1.12

1.62


0.98

1.55

2.18


0.63

0.98

1.40


1.40

2.10

3.02


2.25

3.45

4.92


3.10

4.71

6.82


3.94

6.05

7.03


4.22

7.03

7.03

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Double Eccentric Plug Valve
Valve Type Control Valve; Directional; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mixing Type Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Mixing; Globe
Media Steam
View Details
API Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Connection Description BoltFlange; Butt Weld
View Details
Double Eccentric Plug Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug; Shut Off
Media Steam; Air
View Details
Non Slam Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
View Details