Shanghai Thinktank Process Management Co., Ltd DIN Angle Globe Valve

Description
Description Brief of DIN Angle Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of DIN Angle Globe Valve Angle globe valve, its outlet is 90 degrees right angle, suitable for installation in the corner of the pipeline system, so as to save 90 degrees elbow, save material and space, and also easy to operate. The valve body adopts German film sand casting technology, which greatly improves the surface finish and mechanical properties of the valve body, reduces the appearance of porosity, sand holes and cracks, and enhances the tensile strength of the casting. When the valve is closed, the conical sealing surface with a “scraping effect” can automatically remove surface impurities, which can ensure the valve flap has a reliable seal and longer service life. Double sealing design (bellows + packing), in line with international sealing standards. 100% of all bellows pass the helium test and 100% of all valves pass the standard test to ensure zero leakage. For products above DN150, a special device (patented by our company) is added to effectively prevent the valve from trembling, making noise, and causing damage to the internal parts in use, effectively increasing the service life by more than 150%. We can provide various valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 10 Packing Flexible Graphite 2 Disc 13Cr 11 Gland A276 410 3 Stem SS410 12 Pin A276 410 4 Bellows SS304 13 Spacer SS410 5 Gasket FLEXIBLE GRAPHITE 14 Stem nut BRONZE 6 Seal plate SS304 15 Key 1045 7 Spring shim 1066 16 Hand wheel A572 8 Bolt A193B7 17 Lack nut 1045 9 Bonnet A216WCB 18 Lube fitting BRASS DIN Angle Globe Valve Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 33 45 70 135 260 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 34 46 72 138 270 310 520 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 35 48 75 140 275 315 530 770 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel
Request a Quote
Description
Description Brief of DIN Angle Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of DIN Angle Globe Valve Angle globe valve, its outlet is 90 degrees right angle, suitable for installation in the corner of the pipeline system, so as to save 90 degrees elbow, save material and space, and also easy to operate. The valve body adopts German film sand casting technology, which greatly improves the surface finish and mechanical properties of the valve body, reduces the appearance of porosity, sand holes and cracks, and enhances the tensile strength of the casting. When the valve is closed, the conical sealing surface with a “scraping effect” can automatically remove surface impurities, which can ensure the valve flap has a reliable seal and longer service life. Double sealing design (bellows + packing), in line with international sealing standards. 100% of all bellows pass the helium test and 100% of all valves pass the standard test to ensure zero leakage. For products above DN150, a special device (patented by our company) is added to effectively prevent the valve from trembling, making noise, and causing damage to the internal parts in use, effectively increasing the service life by more than 150%. We can provide various valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 10 Packing Flexible Graphite 2 Disc 13Cr 11 Gland A276 410 3 Stem SS410 12 Pin A276 410 4 Bellows SS304 13 Spacer SS410 5 Gasket FLEXIBLE GRAPHITE 14 Stem nut BRONZE 6 Seal plate SS304 15 Key 1045 7 Spring shim 1066 16 Hand wheel A572 8 Bolt A193B7 17 Lack nut 1045 9 Bonnet A216WCB 18 Lube fitting BRASS DIN Angle Globe Valve Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 33 45 70 135 260 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 34 46 72 138 270 310 520 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 35 48 75 140 275 315 530 770 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Angle Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
DIN Angle Globe Valve
DIN Angle Globe Valve
Description Brief of DIN Angle Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of DIN Angle Globe Valve Angle globe valve, its outlet is 90 degrees right angle, suitable for installation in the corner of the pipeline system, so as to save 90 degrees elbow, save material and space, and also easy to operate. The valve body adopts German film sand casting technology, which greatly improves the surface finish and mechanical properties of the valve body, reduces the appearance of porosity, sand holes and cracks, and enhances the tensile strength of the casting. When the valve is closed, the conical sealing surface with a “scraping effect” can automatically remove surface impurities, which can ensure the valve flap has a reliable seal and longer service life. Double sealing design (bellows + packing), in line with international sealing standards. 100% of all bellows pass the helium test and 100% of all valves pass the standard test to ensure zero leakage. For products above DN150, a special device (patented by our company) is added to effectively prevent the valve from trembling, making noise, and causing damage to the internal parts in use, effectively increasing the service life by more than 150%. We can provide various valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2002 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test& inspection: DIN EN 12266:2003 Parts of DIN Angle Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body A216WCB 10 Packing Flexible Graphite 2 Disc 13Cr 11 Gland A276 410 3 Stem SS410 12 Pin A276 410 4 Bellows SS304 13 Spacer SS410 5 Gasket FLEXIBLE GRAPHITE 14 Stem nut BRONZE 6 Seal plate SS304 15 Key 1045 7 Spring shim 1066 16 Hand wheel A572 8 Bolt A193B7 17 Lack nut 1045 9 Bonnet A216WCB 18 Lube fitting BRASS DIN Angle Globe Valve Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 33 45 70 135 260 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 34 46 72 138 270 310 520 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100 Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 35 48 75 140 275 315 530 770 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel

Description

Brief of DIN Angle Globe Valve

THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements.

Key Features of DIN Angle Globe Valve



  • Angle globe valve, its outlet is 90 degrees right angle, suitable for installation in the corner of the pipeline system, so as to save 90 degrees elbow, save material and space, and also easy to operate.
  • The valve body adopts German film sand casting technology, which greatly improves the surface finish and mechanical properties of the valve body, reduces the appearance of porosity, sand holes and cracks, and enhances the tensile strength of the casting.
  • When the valve is closed, the conical sealing surface with a “scraping effect” can automatically remove surface impurities, which can ensure the valve flap has a reliable seal and longer service life.
  • Double sealing design (bellows + packing), in line with international sealing standards.
  • 100% of all bellows pass the helium test and 100% of all valves pass the standard test to ensure zero leakage.
  • For products above DN150, a special device (patented by our company) is added to effectively prevent the valve from trembling, making noise, and causing damage to the internal parts in use, effectively increasing the service life by more than 150%.
  • We can provide various valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc.

Advantage THINKTANK DIN Angle Globe Valve



  1. The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area.
  2. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure.
  3. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions.
  4. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation.

Technical Specifications



  • Design standard: DIN EN 13709:2002
  • Face to face dimension: DIN EN 558-1:1995
  • Flanged ends: DIN EN 1092-1:2002
  • Welded ends: DIN EN 12627
  • Test& inspection: DIN EN 12266:2003

Parts of DIN Angle Globe Valve

No. Parts Name Materials No. Parts Name Materials
1 Body A216WCB 10 Packing Flexible Graphite
2 Disc 13Cr 11 Gland A276 410
3 Stem SS410 12 Pin A276 410
4 Bellows SS304 13 Spacer SS410
5 Gasket FLEXIBLE GRAPHITE 14 Stem nut BRONZE
6 Seal plate SS304 15 Key 1045
7 Spring shim 1066 16 Hand wheel A572
8 Bolt A193B7 17 Lack nut 1045
9 Bonnet A216WCB 18 Lube fitting BRASS

DIN Angle Globe Valve Dimensions

PN16
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475
D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580
w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100
Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 33 45 70 135 260 305 510 740
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950
PN25
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475
D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620
w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100
Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 34 46 72 138 270 310 520 760
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950
PN40
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475
D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660
w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 200 200 212 212 248 248 287 320 390 412 470 630 740 840 990 1100
Weight{kg) 3.8 4.8 5.7 7.6 9 12 16 22 35 48 75 140 275 315 530 770
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950

Available Disc Types

Special Design On Handwheel

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name DIN Angle Globe Valve
Valve Type Directional; Globe
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe; Shut Off
Media Steam
Connection Description BoltFlange
View Details
API Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Valve Size 2.00 inch (50.80 mm)
Connection Description BoltFlange; Butt Weld
View Details
Level Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Three Ways Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Diverter; Mixing
View Details