Shanghai Thinktank Process Management Co., Ltd Forged Steel Safety Valves 5218 Series

Description
Description The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can be made of A105, SS304, SS316, Monel, Hastelloy, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can be made of A105, SS304, SS316, Monel, Hastelloy, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Safety Valves - 5218 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Forged Steel Safety Valves
5218 Series
Forged Steel Safety Valves 5218 Series
Description The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can be made of A105, SS304, SS316, Monel, Hastelloy, and other materials. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -196°C ~ 538°C Set Pressure: 0.34 ~ 413 Barg Standard: ASME VIII Safety Valves

Description

The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can be made of A105, SS304, SS316, Monel, Hastelloy, and other materials.



  • Size: 1"x2" to 8"x10"
  • Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420
  • Orifice Diameter: D ~ T(0.71 ~ 167.7cm2))
  • Available Temperature: -196°C ~ 538°C
  • Set Pressure: 0.34 ~ 413 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5218 Series
Product Name Forged Steel Safety Valves
Valve Type Directional; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Boiler Blowdown Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
View Details
Pneumatic Low-Noise Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Fire safety shut-off valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details