Shanghai Thinktank Process Management Co., Ltd API Ball Valve with Bellows

Description
Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The effectiveness of this seal increases with higher pressure. The second stage of sealing is provided by the bellows seal. As fluid enters the bellows through the first capillary-type seal, the pressure is significantly reduced, creating a stable and constant fluid environment. Consequently, the bellows experience a steady, unvarying force rather than alternating stress, which greatly enhances the working conditions and longevity of the bellows. The third stage of sealing is achieved through the use of conventional packing seals typically found in valves. Key Features of Our API Ball Valve with Bellows Bellows Seal: The valve incorporates a bellows seal, a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This design significantly reduces fluid leakage and minimizes maintenance requirements. API Standard: Designed and manufactured according to the American Petroleum Institute (API) standards, this ball valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Constructed from robust materials such as carbon steel, stainless steel, or alloy steel, the API Ball Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Full Port Design: The valve features a full port design, allowing for unrestricted fluid flow with minimal pressure drop, maximizing efficiency in fluid handling systems. Actuation Options: The API Ball Valve with Bellows can be operated manually using a lever or automatically using electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This ball valve is suitable for a wide range of applications, including oil, gas, water, steam, and other non-corrosive fluid handling systems in industries such as oil and gas, petrochemical, power generation, and more. Advantage THINKTANK API Ball Valve with Bellows Superior Leak Protection: The bellows seal design provides an effective hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The adherence to API standards ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Ball Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body ASTMA216WCB 12 Bellows welding ring ASTMA216WCB 2 Bolts ASTMA193 B7 13 Bellows ASTMA182F316L 3 Nut ASTM A194 2H 14 Sleeve ASTMA216WCB 4 Bonnet ASTMA216WCB 15 Packing Expanded graphite 5 Gasket PTFE 16 Packing gland ASTMA216WCB 6 Ball ASTMA182F316L 17 Pin ASTMA182F6a 7 Seal ring PTFE 18 Upper stem 2Cr13 8 Lower stem 2Cr13 19 Lock nut ASTM A194 9 Pin ASTM A182 F6a 20 Bolts ASTMA193B7 10 Gasket 316+Flexible Graphite 21 Sleeve ASTMA216WCB 11 Stem 2Cr13 22 Refueling nozzle H62 API Ball Valve with Bellows Dimensions DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 150LB 100 4 229 305 229 190.5 157 24 1.6 8-19 330 125 5 356 381 254 216 186 24 1.6 8-22 360 150 6 394 457 279 241.5 216 25.5 1.6 8-22 392 200 8 457 521 343 298.5 270 29 1.6 8-22 492 250 10 533 559 406 362 324 31 1.6 12-25 548 300 12 610 635 483 432 381 32 1.6 12-25 688 350 14 686 762 533 476 413 35 1.6 12-29 722 400 16 762 838 597 540 470 37 1.6 16-29 722 450 18 864 914 635 578 533 40 1.6 19-32 804 500 20 914 991 699 635 584 43 1.6 20-32 952 600 24 1067 1143 813 749.5 692 48 1.6 20-35 1154 650 26 1143 1245 786 744.5 711 40 1.6 36-22 1300 700 28 1245 1346 837 795.5 762 43 1.6 40-22 1550 750 30 1295 1397 887 846 813 43 1.6 44-22 1650 800 32 1372 1524 941 900 864 44 1.6 48-22 1740 900 36 1524 1727 1057 1009.5 972 51 1.6 44-26 1950 300LB 100 4 305 305 254 200 157 32 1.6 8-22 340 125 5 381 381 279 235 186 35 1.6 8-22 370 150 6 403 457 318 270 216 37 1.6 12-22 402 200 8 502 521 381 330 270 41.5 1.6 12-25 498 250 10 568 559 445 387.5 324 48 1.6 16-29 655 300 12 648 635 521 451 381 51 1.6 16-32 658 350 14 762 762 584 514.5 413 54 1.6 20-32 686 400 16 838 838 648 571.5 470 58 1.6 20-35 880 450 18 914 914 711 628.5 533 61 1.6 24-35 1050 500 20 991 991 775 686 584 64 1.6 24-35 1110 600 24 1143 1143 914 813 692 70 1.6 24-41 1400 650 26 1245 1245 867 803.5 737 87 1.6 32-35.5 1500 700 28 1346 1346 924 857 787 87 1.6 36-35.5 1600 750 30 1397 1397 991 921 845 92 1.6 36-39 1720 800 32 1524 1524 1054 978 902 102 1.6 32-42 1800 900 36 1727 1727 1172 1089 1010 102 1.6 32-45 2200 DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 600LB 50 2 292 295 165 127 92 26 6.4 8-19 240 65 21/2 330 330 190 149 105 29 6.4 8-22 290 80 3 356 356 210 168 127 32 6.4 8-22 340 100 4 432 432 273 216 157 38 6.4 8-25 358 125 5 508 508 330 266.5 186 45 6.4 8-29 400 150 6 559 559 356 292 216 48 6.4 12-29 445 200 8 660 660 419 349 270 56 6.4 12-32 498 250 10 787 787 508 432 324 64 6.4 16-35 653 300 12 838 838 559 489 381 67 6.4 20-35 665 350 14 889 889 603 527 413 70 6.4 20-38 738 400 16 991 991 686 603 470 77 6.4 20-41 920 450 18 1092 1092 743 654 533 83 6.4 20-44 1100 500 20 1194 1194 813 724 584 89 6.4 24-44 1200 600 24 1397 1397 940 838 692 102 6.4 24-52 1480 900LB 50 2 368 368 216 165.1 92 38.5 6.4 8-26 250 65 21/2 419 419 244 190.5 105 41.5 6.4 8-29 300 80 3 381 381 241 190.5 127 38.5 6.4 8-26 345 100 4 457 457 292 234.9 157 44.5 6.4 8-32 415 125 5 559 559 349 279.4 186 51 6.4 8-35 446 150 6 610 610 381 317.5 216 56 6.4 12-32 477 200 8 737 737 470 393.7 270 63.5 6.4 12-39 520 250 10 838 838 545 469.9 324 70 6.4 16-39 628 300 12 965 965 610 533.4 381 79.5 6.4 20-39 680 350 14 1029 1029 640 558.8 413 86 6.4 20-42 750 400 16 1130 1130 705 615.9 470 89 6.4 20-45 940 Available Dsic Types Special Design On Handwheel
Request a Quote
Description
Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The effectiveness of this seal increases with higher pressure. The second stage of sealing is provided by the bellows seal. As fluid enters the bellows through the first capillary-type seal, the pressure is significantly reduced, creating a stable and constant fluid environment. Consequently, the bellows experience a steady, unvarying force rather than alternating stress, which greatly enhances the working conditions and longevity of the bellows. The third stage of sealing is achieved through the use of conventional packing seals typically found in valves. Key Features of Our API Ball Valve with Bellows Bellows Seal: The valve incorporates a bellows seal, a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This design significantly reduces fluid leakage and minimizes maintenance requirements. API Standard: Designed and manufactured according to the American Petroleum Institute (API) standards, this ball valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Constructed from robust materials such as carbon steel, stainless steel, or alloy steel, the API Ball Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Full Port Design: The valve features a full port design, allowing for unrestricted fluid flow with minimal pressure drop, maximizing efficiency in fluid handling systems. Actuation Options: The API Ball Valve with Bellows can be operated manually using a lever or automatically using electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This ball valve is suitable for a wide range of applications, including oil, gas, water, steam, and other non-corrosive fluid handling systems in industries such as oil and gas, petrochemical, power generation, and more. Advantage THINKTANK API Ball Valve with Bellows Superior Leak Protection: The bellows seal design provides an effective hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The adherence to API standards ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Ball Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body ASTMA216WCB 12 Bellows welding ring ASTMA216WCB 2 Bolts ASTMA193 B7 13 Bellows ASTMA182F316L 3 Nut ASTM A194 2H 14 Sleeve ASTMA216WCB 4 Bonnet ASTMA216WCB 15 Packing Expanded graphite 5 Gasket PTFE 16 Packing gland ASTMA216WCB 6 Ball ASTMA182F316L 17 Pin ASTMA182F6a 7 Seal ring PTFE 18 Upper stem 2Cr13 8 Lower stem 2Cr13 19 Lock nut ASTM A194 9 Pin ASTM A182 F6a 20 Bolts ASTMA193B7 10 Gasket 316+Flexible Graphite 21 Sleeve ASTMA216WCB 11 Stem 2Cr13 22 Refueling nozzle H62 API Ball Valve with Bellows Dimensions DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 150LB 100 4 229 305 229 190.5 157 24 1.6 8-19 330 125 5 356 381 254 216 186 24 1.6 8-22 360 150 6 394 457 279 241.5 216 25.5 1.6 8-22 392 200 8 457 521 343 298.5 270 29 1.6 8-22 492 250 10 533 559 406 362 324 31 1.6 12-25 548 300 12 610 635 483 432 381 32 1.6 12-25 688 350 14 686 762 533 476 413 35 1.6 12-29 722 400 16 762 838 597 540 470 37 1.6 16-29 722 450 18 864 914 635 578 533 40 1.6 19-32 804 500 20 914 991 699 635 584 43 1.6 20-32 952 600 24 1067 1143 813 749.5 692 48 1.6 20-35 1154 650 26 1143 1245 786 744.5 711 40 1.6 36-22 1300 700 28 1245 1346 837 795.5 762 43 1.6 40-22 1550 750 30 1295 1397 887 846 813 43 1.6 44-22 1650 800 32 1372 1524 941 900 864 44 1.6 48-22 1740 900 36 1524 1727 1057 1009.5 972 51 1.6 44-26 1950 300LB 100 4 305 305 254 200 157 32 1.6 8-22 340 125 5 381 381 279 235 186 35 1.6 8-22 370 150 6 403 457 318 270 216 37 1.6 12-22 402 200 8 502 521 381 330 270 41.5 1.6 12-25 498 250 10 568 559 445 387.5 324 48 1.6 16-29 655 300 12 648 635 521 451 381 51 1.6 16-32 658 350 14 762 762 584 514.5 413 54 1.6 20-32 686 400 16 838 838 648 571.5 470 58 1.6 20-35 880 450 18 914 914 711 628.5 533 61 1.6 24-35 1050 500 20 991 991 775 686 584 64 1.6 24-35 1110 600 24 1143 1143 914 813 692 70 1.6 24-41 1400 650 26 1245 1245 867 803.5 737 87 1.6 32-35.5 1500 700 28 1346 1346 924 857 787 87 1.6 36-35.5 1600 750 30 1397 1397 991 921 845 92 1.6 36-39 1720 800 32 1524 1524 1054 978 902 102 1.6 32-42 1800 900 36 1727 1727 1172 1089 1010 102 1.6 32-45 2200 DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 600LB 50 2 292 295 165 127 92 26 6.4 8-19 240 65 21/2 330 330 190 149 105 29 6.4 8-22 290 80 3 356 356 210 168 127 32 6.4 8-22 340 100 4 432 432 273 216 157 38 6.4 8-25 358 125 5 508 508 330 266.5 186 45 6.4 8-29 400 150 6 559 559 356 292 216 48 6.4 12-29 445 200 8 660 660 419 349 270 56 6.4 12-32 498 250 10 787 787 508 432 324 64 6.4 16-35 653 300 12 838 838 559 489 381 67 6.4 20-35 665 350 14 889 889 603 527 413 70 6.4 20-38 738 400 16 991 991 686 603 470 77 6.4 20-41 920 450 18 1092 1092 743 654 533 83 6.4 20-44 1100 500 20 1194 1194 813 724 584 89 6.4 24-44 1200 600 24 1397 1397 940 838 692 102 6.4 24-52 1480 900LB 50 2 368 368 216 165.1 92 38.5 6.4 8-26 250 65 21/2 419 419 244 190.5 105 41.5 6.4 8-29 300 80 3 381 381 241 190.5 127 38.5 6.4 8-26 345 100 4 457 457 292 234.9 157 44.5 6.4 8-32 415 125 5 559 559 349 279.4 186 51 6.4 8-35 446 150 6 610 610 381 317.5 216 56 6.4 12-32 477 200 8 737 737 470 393.7 270 63.5 6.4 12-39 520 250 10 838 838 545 469.9 324 70 6.4 16-39 628 300 12 965 965 610 533.4 381 79.5 6.4 20-39 680 350 14 1029 1029 640 558.8 413 86 6.4 20-42 750 400 16 1130 1130 705 615.9 470 89 6.4 20-45 940 Available Dsic Types Special Design On Handwheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
API Ball Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
API Ball Valve with Bellows
API Ball Valve with Bellows
Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The effectiveness of this seal increases with higher pressure. The second stage of sealing is provided by the bellows seal. As fluid enters the bellows through the first capillary-type seal, the pressure is significantly reduced, creating a stable and constant fluid environment. Consequently, the bellows experience a steady, unvarying force rather than alternating stress, which greatly enhances the working conditions and longevity of the bellows. The third stage of sealing is achieved through the use of conventional packing seals typically found in valves. Key Features of Our API Ball Valve with Bellows Bellows Seal: The valve incorporates a bellows seal, a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This design significantly reduces fluid leakage and minimizes maintenance requirements. API Standard: Designed and manufactured according to the American Petroleum Institute (API) standards, this ball valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Constructed from robust materials such as carbon steel, stainless steel, or alloy steel, the API Ball Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Full Port Design: The valve features a full port design, allowing for unrestricted fluid flow with minimal pressure drop, maximizing efficiency in fluid handling systems. Actuation Options: The API Ball Valve with Bellows can be operated manually using a lever or automatically using electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This ball valve is suitable for a wide range of applications, including oil, gas, water, steam, and other non-corrosive fluid handling systems in industries such as oil and gas, petrochemical, power generation, and more. Advantage THINKTANK API Ball Valve with Bellows Superior Leak Protection: The bellows seal design provides an effective hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs. Reliable Performance: The adherence to API standards ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Ball Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body ASTMA216WCB 12 Bellows welding ring ASTMA216WCB 2 Bolts ASTMA193 B7 13 Bellows ASTMA182F316L 3 Nut ASTM A194 2H 14 Sleeve ASTMA216WCB 4 Bonnet ASTMA216WCB 15 Packing Expanded graphite 5 Gasket PTFE 16 Packing gland ASTMA216WCB 6 Ball ASTMA182F316L 17 Pin ASTMA182F6a 7 Seal ring PTFE 18 Upper stem 2Cr13 8 Lower stem 2Cr13 19 Lock nut ASTM A194 9 Pin ASTM A182 F6a 20 Bolts ASTMA193B7 10 Gasket 316+Flexible Graphite 21 Sleeve ASTMA216WCB 11 Stem 2Cr13 22 Refueling nozzle H62 API Ball Valve with Bellows Dimensions DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 150LB 100 4 229 305 229 190.5 157 24 1.6 8-19 330 125 5 356 381 254 216 186 24 1.6 8-22 360 150 6 394 457 279 241.5 216 25.5 1.6 8-22 392 200 8 457 521 343 298.5 270 29 1.6 8-22 492 250 10 533 559 406 362 324 31 1.6 12-25 548 300 12 610 635 483 432 381 32 1.6 12-25 688 350 14 686 762 533 476 413 35 1.6 12-29 722 400 16 762 838 597 540 470 37 1.6 16-29 722 450 18 864 914 635 578 533 40 1.6 19-32 804 500 20 914 991 699 635 584 43 1.6 20-32 952 600 24 1067 1143 813 749.5 692 48 1.6 20-35 1154 650 26 1143 1245 786 744.5 711 40 1.6 36-22 1300 700 28 1245 1346 837 795.5 762 43 1.6 40-22 1550 750 30 1295 1397 887 846 813 43 1.6 44-22 1650 800 32 1372 1524 941 900 864 44 1.6 48-22 1740 900 36 1524 1727 1057 1009.5 972 51 1.6 44-26 1950 300LB 100 4 305 305 254 200 157 32 1.6 8-22 340 125 5 381 381 279 235 186 35 1.6 8-22 370 150 6 403 457 318 270 216 37 1.6 12-22 402 200 8 502 521 381 330 270 41.5 1.6 12-25 498 250 10 568 559 445 387.5 324 48 1.6 16-29 655 300 12 648 635 521 451 381 51 1.6 16-32 658 350 14 762 762 584 514.5 413 54 1.6 20-32 686 400 16 838 838 648 571.5 470 58 1.6 20-35 880 450 18 914 914 711 628.5 533 61 1.6 24-35 1050 500 20 991 991 775 686 584 64 1.6 24-35 1110 600 24 1143 1143 914 813 692 70 1.6 24-41 1400 650 26 1245 1245 867 803.5 737 87 1.6 32-35.5 1500 700 28 1346 1346 924 857 787 87 1.6 36-35.5 1600 750 30 1397 1397 991 921 845 92 1.6 36-39 1720 800 32 1524 1524 1054 978 902 102 1.6 32-42 1800 900 36 1727 1727 1172 1089 1010 102 1.6 32-45 2200 DN NPS Dimensions(mm) L D D1 D2 b f n-φd H RF BW 600LB 50 2 292 295 165 127 92 26 6.4 8-19 240 65 21/2 330 330 190 149 105 29 6.4 8-22 290 80 3 356 356 210 168 127 32 6.4 8-22 340 100 4 432 432 273 216 157 38 6.4 8-25 358 125 5 508 508 330 266.5 186 45 6.4 8-29 400 150 6 559 559 356 292 216 48 6.4 12-29 445 200 8 660 660 419 349 270 56 6.4 12-32 498 250 10 787 787 508 432 324 64 6.4 16-35 653 300 12 838 838 559 489 381 67 6.4 20-35 665 350 14 889 889 603 527 413 70 6.4 20-38 738 400 16 991 991 686 603 470 77 6.4 20-41 920 450 18 1092 1092 743 654 533 83 6.4 20-44 1100 500 20 1194 1194 813 724 584 89 6.4 24-44 1200 600 24 1397 1397 940 838 692 102 6.4 24-52 1480 900LB 50 2 368 368 216 165.1 92 38.5 6.4 8-26 250 65 21/2 419 419 244 190.5 105 41.5 6.4 8-29 300 80 3 381 381 241 190.5 127 38.5 6.4 8-26 345 100 4 457 457 292 234.9 157 44.5 6.4 8-32 415 125 5 559 559 349 279.4 186 51 6.4 8-35 446 150 6 610 610 381 317.5 216 56 6.4 12-32 477 200 8 737 737 470 393.7 270 63.5 6.4 12-39 520 250 10 838 838 545 469.9 324 70 6.4 16-39 628 300 12 965 965 610 533.4 381 79.5 6.4 20-39 680 350 14 1029 1029 640 558.8 413 86 6.4 20-42 750 400 16 1130 1130 705 615.9 470 89 6.4 20-45 940 Available Dsic Types Special Design On Handwheel

Description

Brief of API Ball Valve with Bellows

THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The effectiveness of this seal increases with higher pressure. The second stage of sealing is provided by the bellows seal. As fluid enters the bellows through the first capillary-type seal, the pressure is significantly reduced, creating a stable and constant fluid environment. Consequently, the bellows experience a steady, unvarying force rather than alternating stress, which greatly enhances the working conditions and longevity of the bellows. The third stage of sealing is achieved through the use of conventional packing seals typically found in valves.

Key Features of Our API Ball Valve with Bellows



  • Bellows Seal: The valve incorporates a bellows seal, a flexible, metallic component that ensures a tight, leak-free connection between the valve’s moving parts. This design significantly reduces fluid leakage and minimizes maintenance requirements.
  • API Standard: Designed and manufactured according to the American Petroleum Institute (API) standards, this ball valve provides reliable performance and high-quality construction for various industries and applications.
  • Durable Construction: Constructed from robust materials such as carbon steel, stainless steel, or alloy steel, the API Ball Valve with Bellows is built to withstand harsh industrial environments and provide a long service life.
  • Full Port Design: The valve features a full port design, allowing for unrestricted fluid flow with minimal pressure drop, maximizing efficiency in fluid handling systems.
  • Actuation Options: The API Ball Valve with Bellows can be operated manually using a lever or automatically using electric, pneumatic, or hydraulic actuators, depending on the application and system requirements.
  • Versatile Applications: This ball valve is suitable for a wide range of applications, including oil, gas, water, steam, and other non-corrosive fluid handling systems in industries such as oil and gas, petrochemical, power generation, and more.

Advantage THINKTANK API Ball Valve with Bellows



  1. Superior Leak Protection: The bellows seal design provides an effective hermetic seal, minimizing fluid leakage and reducing the risk of fugitive emissions.
  2. Low Maintenance: The bellows seal design reduces the need for frequent maintenance and replacement of sealing components, lowering operational costs.
  3. Reliable Performance: The adherence to API standards ensures that the valve meets strict quality and performance requirements, providing reliable operation in demanding applications.
  4. Extended Service Life: The durable construction and materials used in the valve ensure a long service life, even in harsh industrial environments.
  5. Easy Operation: The various actuation options available allow for easy operation and integration into existing control systems.

Technical Specifications



  • Design standard: ASME B16.34
  • Face to face dimension: ASME B16.10
  • Flanged ends: ASME B16.5
  • Welded ends: ASME B16.25
  • Test & inspection: API 598

Parts of API Ball Valve with Bellows

No. Parts Name Materials No. Parts Name Materials
1 Body ASTMA216WCB 12 Bellows welding ring ASTMA216WCB
2 Bolts ASTMA193 B7 13 Bellows ASTMA182F316L
3 Nut ASTM A194 2H 14 Sleeve ASTMA216WCB
4 Bonnet ASTMA216WCB 15 Packing Expanded graphite
5 Gasket PTFE 16 Packing gland ASTMA216WCB
6 Ball ASTMA182F316L 17 Pin ASTMA182F6a
7 Seal ring PTFE 18 Upper stem 2Cr13
8 Lower stem 2Cr13 19 Lock nut ASTM A194
9 Pin ASTM A182 F6a 20 Bolts ASTMA193B7
10 Gasket 316+Flexible Graphite 21 Sleeve ASTMA216WCB
11 Stem 2Cr13 22 Refueling nozzle H62

API Ball Valve with Bellows Dimensions

DN NPS Dimensions(mm)
L D D1 D2 b f n-φd H
RF BW
150LB
100 4 229 305 229 190.5 157 24 1.6 8-19 330
125 5 356 381 254 216 186 24 1.6 8-22 360
150 6 394 457 279 241.5 216 25.5 1.6 8-22 392
200 8 457 521 343 298.5 270 29 1.6 8-22 492
250 10 533 559 406 362 324 31 1.6 12-25 548
300 12 610 635 483 432 381 32 1.6 12-25 688
350 14 686 762 533 476 413 35 1.6 12-29 722
400 16 762 838 597 540 470 37 1.6 16-29 722
450 18 864 914 635 578 533 40 1.6 19-32 804
500 20 914 991 699 635 584 43 1.6 20-32 952
600 24 1067 1143 813 749.5 692 48 1.6 20-35 1154
650 26 1143 1245 786 744.5 711 40 1.6 36-22 1300
700 28 1245 1346 837 795.5 762 43 1.6 40-22 1550
750 30 1295 1397 887 846 813 43 1.6 44-22 1650
800 32 1372 1524 941 900 864 44 1.6 48-22 1740
900 36 1524 1727 1057 1009.5 972 51 1.6 44-26 1950
300LB
100 4 305 305 254 200 157 32 1.6 8-22 340
125 5 381 381 279 235 186 35 1.6 8-22 370
150 6 403 457 318 270 216 37 1.6 12-22 402
200 8 502 521 381 330 270 41.5 1.6 12-25 498
250 10 568 559 445 387.5 324 48 1.6 16-29 655
300 12 648 635 521 451 381 51 1.6 16-32 658
350 14 762 762 584 514.5 413 54 1.6 20-32 686
400 16 838 838 648 571.5 470 58 1.6 20-35 880
450 18 914 914 711 628.5 533 61 1.6 24-35 1050
500 20 991 991 775 686 584 64 1.6 24-35 1110
600 24 1143 1143 914 813 692 70 1.6 24-41 1400
650 26 1245 1245 867 803.5 737 87 1.6 32-35.5 1500
700 28 1346 1346 924 857 787 87 1.6 36-35.5 1600
750 30 1397 1397 991 921 845 92 1.6 36-39 1720
800 32 1524 1524 1054 978 902 102 1.6 32-42 1800
900 36 1727 1727 1172 1089 1010 102 1.6 32-45 2200
DN NPS Dimensions(mm)
L D D1 D2 b f n-φd H
RF BW
600LB
50 2 292 295 165 127 92 26 6.4 8-19 240
65 21/2 330 330 190 149 105 29 6.4 8-22 290
80 3 356 356 210 168 127 32 6.4 8-22 340
100 4 432 432 273 216 157 38 6.4 8-25 358
125 5 508 508 330 266.5 186 45 6.4 8-29 400
150 6 559 559 356 292 216 48 6.4 12-29 445
200 8 660 660 419 349 270 56 6.4 12-32 498
250 10 787 787 508 432 324 64 6.4 16-35 653
300 12 838 838 559 489 381 67 6.4 20-35 665
350 14 889 889 603 527 413 70 6.4 20-38 738
400 16 991 991 686 603 470 77 6.4 20-41 920
450 18 1092 1092 743 654 533 83 6.4 20-44 1100
500 20 1194 1194 813 724 584 89 6.4 24-44 1200
600 24 1397 1397 940 838 692 102 6.4 24-52 1480
900LB
50 2 368 368 216 165.1 92 38.5 6.4 8-26 250
65 21/2 419 419 244 190.5 105 41.5 6.4 8-29 300
80 3 381 381 241 190.5 127 38.5 6.4 8-26 345
100 4 457 457 292 234.9 157 44.5 6.4 8-32 415
125 5 559 559 349 279.4 186 51 6.4 8-35 446
150 6 610 610 381 317.5 216 56 6.4 12-32 477
200 8 737 737 470 393.7 270 63.5 6.4 12-39 520
250 10 838 838 545 469.9 324 70 6.4 16-39 628
300 12 965 965 610 533.4 381 79.5 6.4 20-39 680
350 14 1029 1029 640 558.8 413 86 6.4 20-42 750
400 16 1130 1130 705 615.9 470 89 6.4 20-45 940

Available Dsic Types

Special Design On Handwheel

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name API Ball Valve with Bellows
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Self-operated Pressure Regulators - Type 2405 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Media Gas
View Details
Forged Steel Safety Valves - 5218 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Pressure Regulating Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Pilot
Media Gas; Steam
View Details
2-Way Research Control Valve - TRC250 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Metering; Servo
Valve Size 4.00 inch (101.60 mm)
View Details