Shanghai Thinktank Process Management Co., Ltd ASME Jacket Safety Valve 5215 Series

Description
Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety valve. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 427°C Standard: ASME VIII
Request a Quote
Description
Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety valve. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 427°C Standard: ASME VIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME Jacket Safety Valve 5215 Series
Description The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety valve. Size: 1"x2" to 8"x10" Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40 Orifice Diameter: D ~ T(0.71 ~ 167.7cm2)) Available Temperature: -29°C ~ 427°C Standard: ASME VIII

Description

The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety valve.



  • Size: 1"x2" to 8"x10"
  • Nominal Pressure: Class150 ~ Class300, PN16 ~ PN40
  • Orifice Diameter: D ~ T(0.71 ~ 167.7cm2))
  • Available Temperature: -29°C ~ 427°C
  • Standard: ASME VIII
Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5215 Series
Product Name ASME Jacket Safety Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Three-Way Flanged Cast Iron Globe Valve (DN40-DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Two-Way Flanged Cast Iron Globe Valve ( DN15 to DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe; Shut Off
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
Actuation Electric; Pneumatic
View Details
Pressure Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam; Air
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details