Shanghai Thinktank Process Management Co., Ltd Self-operated Pressure Regulators Type 2405

Description
Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of the plug to change the interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the advantages of sensitive action, excellent sealing, small pressure fluctuation, etc., and is widely used in the micro-pressure control of gases in various industrial equipment. Technical Parameters & Performances Trim Type Single-Seated( 2405S), Double-Seated( 2405D) Action Type Pressure Reducing Valve, Control Downstream Pressure(B Type) and Pressure Relief Valve, Control Upstream Pressure(K Type) Nominal Diameter DN15mm~300mm( 1/2”~12”) Flow Characteristic Quick Opening Adjusting Accuracy ± 5~10% Operating Temperature ≤ 160℃ Material & Treatment of Valve Inner Parts Standard Material Combination. Temperature Range, Pressure Range & Leakage Class are Shown in Table 1 and Figure 1. Nominal Pressure PN Series: PN0.1MPa, 1.0MPa, 1.6MPa Class Series: Class150 Connection Type Flange, Welding, Threaded① Face to Face Comply to Standard GB12221-2005① The Material of Body and Bonnet WCB、WC9、CF8、CF8M② The range of temperature and pressure for various materials is shown in appendix 1. Actuator Type Diaphragm, Bellows Surface Coating Silver Grey (Epoxy), When the valve body is stainless steel, the body is not coated. Note①: Connection type, face to face distance can be manufactured according to the standard specified by the user; Note②: The material of valve body and internal parts can be manufactured according to the standard specified by users. 2405 pressure reducing valve regulator design
Request a Quote
Description
Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of the plug to change the interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the advantages of sensitive action, excellent sealing, small pressure fluctuation, etc., and is widely used in the micro-pressure control of gases in various industrial equipment. Technical Parameters & Performances Trim Type Single-Seated( 2405S), Double-Seated( 2405D) Action Type Pressure Reducing Valve, Control Downstream Pressure(B Type) and Pressure Relief Valve, Control Upstream Pressure(K Type) Nominal Diameter DN15mm~300mm( 1/2”~12”) Flow Characteristic Quick Opening Adjusting Accuracy ± 5~10% Operating Temperature ≤ 160℃ Material & Treatment of Valve Inner Parts Standard Material Combination. Temperature Range, Pressure Range & Leakage Class are Shown in Table 1 and Figure 1. Nominal Pressure PN Series: PN0.1MPa, 1.0MPa, 1.6MPa Class Series: Class150 Connection Type Flange, Welding, Threaded① Face to Face Comply to Standard GB12221-2005① The Material of Body and Bonnet WCB、WC9、CF8、CF8M② The range of temperature and pressure for various materials is shown in appendix 1. Actuator Type Diaphragm, Bellows Surface Coating Silver Grey (Epoxy), When the valve body is stainless steel, the body is not coated. Note①: Connection type, face to face distance can be manufactured according to the standard specified by the user; Note②: The material of valve body and internal parts can be manufactured according to the standard specified by users. 2405 pressure reducing valve regulator design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-operated Pressure Regulators - Type 2405 - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Self-operated Pressure Regulators
Type 2405
Self-operated Pressure Regulators Type 2405
Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of the plug to change the interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the advantages of sensitive action, excellent sealing, small pressure fluctuation, etc., and is widely used in the micro-pressure control of gases in various industrial equipment. Technical Parameters & Performances Trim Type Single-Seated( 2405S), Double-Seated( 2405D) Action Type Pressure Reducing Valve, Control Downstream Pressure(B Type) and Pressure Relief Valve, Control Upstream Pressure(K Type) Nominal Diameter DN15mm~300mm( 1/2”~12”) Flow Characteristic Quick Opening Adjusting Accuracy ± 5~10% Operating Temperature ≤ 160℃ Material & Treatment of Valve Inner Parts Standard Material Combination. Temperature Range, Pressure Range & Leakage Class are Shown in Table 1 and Figure 1. Nominal Pressure PN Series: PN0.1MPa, 1.0MPa, 1.6MPa Class Series: Class150 Connection Type Flange, Welding, Threaded① Face to Face Comply to Standard GB12221-2005① The Material of Body and Bonnet WCB、WC9、CF8、CF8M② The range of temperature and pressure for various materials is shown in appendix 1. Actuator Type Diaphragm, Bellows Surface Coating Silver Grey (Epoxy), When the valve body is stainless steel, the body is not coated. Note①: Connection type, face to face distance can be manufactured according to the standard specified by the user; Note②: The material of valve body and internal parts can be manufactured according to the standard specified by users. 2405 pressure reducing valve regulator design

Description

The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of the plug to change the interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the advantages of sensitive action, excellent sealing, small pressure fluctuation, etc., and is widely used in the micro-pressure control of gases in various industrial equipment.

Technical Parameters & Performances

Trim Type Single-Seated( 2405S), Double-Seated( 2405D)
Action Type Pressure Reducing Valve, Control Downstream Pressure(B Type) and Pressure Relief Valve, Control Upstream Pressure(K Type)
Nominal Diameter DN15mm~300mm( 1/2”~12”)
Flow Characteristic Quick Opening
Adjusting Accuracy ± 5~10%
Operating Temperature ≤ 160℃
Material & Treatment of Valve Inner Parts Standard Material Combination. Temperature Range, Pressure Range & Leakage Class are Shown in Table 1 and Figure 1.
Nominal Pressure PN Series: PN0.1MPa, 1.0MPa, 1.6MPa
Class Series: Class150
Connection Type Flange, Welding, Threaded①
Face to Face Comply to Standard GB12221-2005①
The Material of Body and Bonnet WCB、WC9、CF8、CF8M②
The range of temperature and pressure for various materials is shown in appendix 1.
Actuator Type Diaphragm, Bellows
Surface Coating Silver Grey (Epoxy), When the valve body is stainless steel, the body is not coated.

Note①: Connection type, face to face distance can be manufactured according to the standard specified by the user;

Note②: The material of valve body and internal parts can be manufactured according to the standard specified by users.

2405 pressure reducing valve regulator design

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number Type 2405
Product Name Self-operated Pressure Regulators
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Two-Way Flanged Cast Iron Globe Valve ( DN15 to DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe; Shut Off
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Thermal Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Automatic Thermal Shut-off Ball Valve | Fire Safety Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Ball; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Pneumtiac Cage-Guided Single-Seated Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details