Shanghai Thinktank Process Management Co., Ltd Change Over Device Safety Valve 5217 Series

Description
Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage control can be used as needed. Size: 1" to 8" Nominal Pressure: Class150 ~ Class600, PN16 ~ PN100 Sutiable Medium: Air, Liquid, Steam Suitable Temperature: -196°C ~ 570°C Safety Valves
Request a Quote
Description
Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage control can be used as needed. Size: 1" to 8" Nominal Pressure: Class150 ~ Class600, PN16 ~ PN100 Sutiable Medium: Air, Liquid, Steam Suitable Temperature: -196°C ~ 570°C Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Change Over Device Safety Valve - 5217 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Change Over Device Safety Valve
5217 Series
Change Over Device Safety Valve 5217 Series
Description The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage control can be used as needed. Size: 1" to 8" Nominal Pressure: Class150 ~ Class600, PN16 ~ PN100 Sutiable Medium: Air, Liquid, Steam Suitable Temperature: -196°C ~ 570°C Safety Valves

Description

The 5217 series consists of a switching valve and two safety valves. The safety valve can be replaced or repaired without stopping the device. Double switching valve group linkage control can be used as needed.



  • Size: 1" to 8"
  • Nominal Pressure: Class150 ~ Class600, PN16 ~ PN100
  • Sutiable Medium: Air, Liquid, Steam
  • Suitable Temperature: -196°C ~ 570°C

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5217 Series
Product Name Change Over Device Safety Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - ACV400 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Pressure Reducing Valve - ACV200 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Servo Motor Control Valve (1.4539 230VAC 50/60HZ) - TRC250/B - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
Valve Size 1.00 inch (25.40 mm)
View Details
Pressure/Vacuum Relief Valve - TT7100/8100 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details