Shanghai Thinktank Process Management Co., Ltd Pneumatic Labyrinth Cage Type Control Valve

Description
Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of each kind of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C. 510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow rate characteristic of approximate equal percentage or approximately linear. 510D labyrinth type valve cage structure prevents the demolition of the air bubble far from the metal surface by controlling the area and extent of fluid cavitation, reduces the damage to trim form cavitation effectively, achieves the throttle, the proliferation, and the inflation fluid goal designs enough layer to maintain the low speed of flow to realize the pressure gradually to reduce, thus reduces the noise and the pressure, prevents the cavitation effectively, reduces the influence of the flash vaporization to the trim grew the trim service life. The modular design enables it to have interchangeability with the ordinary valve trim, to satisfy with higher leakage level may adopt an unbalanced plug. Standard Bonnet Chart ( a ) is a normal bonnet standard type, can seal the body and connect to the actuator, which suitable temperature range is -20~230°C. Long-Extension Bonnet Chart ( b ) is a long-extension bonnet type, design for cryogenic service, which suitable temperature is -196~538°C, this kind of bonnet can protect the packing and actuator effectively, adopts the low-temperature material which can bear impact and suitable for different temperature requirement. Fin-Extension Bonnet Chart ( c ) is a fin-extension bonnet type, design for high-temperature service, chooses special material, the maximum temperature can bear 750°C. Bellows Bonnet Chart ( d ) is a bellows bonnet type,
 which is used the situation that not allow the any leakage around the stem, when the fluid is flammable, virulent, easy to explode, radioactive, precious, or fast to damage the padding, generally speaking, we’ll choose bellows bonnet type, and it also uses in under the vacuum to prevent leakage.
Request a Quote
Description
Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of each kind of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C. 510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow rate characteristic of approximate equal percentage or approximately linear. 510D labyrinth type valve cage structure prevents the demolition of the air bubble far from the metal surface by controlling the area and extent of fluid cavitation, reduces the damage to trim form cavitation effectively, achieves the throttle, the proliferation, and the inflation fluid goal designs enough layer to maintain the low speed of flow to realize the pressure gradually to reduce, thus reduces the noise and the pressure, prevents the cavitation effectively, reduces the influence of the flash vaporization to the trim grew the trim service life. The modular design enables it to have interchangeability with the ordinary valve trim, to satisfy with higher leakage level may adopt an unbalanced plug. Standard Bonnet Chart ( a ) is a normal bonnet standard type, can seal the body and connect to the actuator, which suitable temperature range is -20~230°C. Long-Extension Bonnet Chart ( b ) is a long-extension bonnet type, design for cryogenic service, which suitable temperature is -196~538°C, this kind of bonnet can protect the packing and actuator effectively, adopts the low-temperature material which can bear impact and suitable for different temperature requirement. Fin-Extension Bonnet Chart ( c ) is a fin-extension bonnet type, design for high-temperature service, chooses special material, the maximum temperature can bear 750°C. Bellows Bonnet Chart ( d ) is a bellows bonnet type,
 which is used the situation that not allow the any leakage around the stem, when the fluid is flammable, virulent, easy to explode, radioactive, precious, or fast to damage the padding, generally speaking, we’ll choose bellows bonnet type, and it also uses in under the vacuum to prevent leakage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Labyrinth Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Pneumatic Labyrinth Cage Type Control Valve
Pneumatic Labyrinth Cage Type Control Valve
Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of each kind of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C. 510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow rate characteristic of approximate equal percentage or approximately linear. 510D labyrinth type valve cage structure prevents the demolition of the air bubble far from the metal surface by controlling the area and extent of fluid cavitation, reduces the damage to trim form cavitation effectively, achieves the throttle, the proliferation, and the inflation fluid goal designs enough layer to maintain the low speed of flow to realize the pressure gradually to reduce, thus reduces the noise and the pressure, prevents the cavitation effectively, reduces the influence of the flash vaporization to the trim grew the trim service life. The modular design enables it to have interchangeability with the ordinary valve trim, to satisfy with higher leakage level may adopt an unbalanced plug. Standard Bonnet Chart ( a ) is a normal bonnet standard type, can seal the body and connect to the actuator, which suitable temperature range is -20~230°C. Long-Extension Bonnet Chart ( b ) is a long-extension bonnet type, design for cryogenic service, which suitable temperature is -196~538°C, this kind of bonnet can protect the packing and actuator effectively, adopts the low-temperature material which can bear impact and suitable for different temperature requirement. Fin-Extension Bonnet Chart ( c ) is a fin-extension bonnet type, design for high-temperature service, chooses special material, the maximum temperature can bear 750°C. Bellows Bonnet Chart ( d ) is a bellows bonnet type,
 which is used the situation that not allow the any leakage around the stem, when the fluid is flammable, virulent, easy to explode, radioactive, precious, or fast to damage the padding, generally speaking, we’ll choose bellows bonnet type, and it also uses in under the vacuum to prevent leakage.

Description

Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of each kind of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C.

510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow rate characteristic of approximate equal percentage or approximately linear.

510D labyrinth type valve cage structure prevents the demolition of the air bubble far from the metal surface by controlling the area and extent of fluid cavitation, reduces the damage to trim form cavitation effectively, achieves the throttle, the proliferation, and the inflation fluid goal designs enough layer to maintain the low speed of flow to realize the pressure gradually to reduce, thus reduces the noise and the pressure, prevents the cavitation effectively, reduces the influence of the flash vaporization to the trim grew the trim service life.

The modular design enables it to have interchangeability with the ordinary valve trim, to satisfy with higher leakage level may adopt an unbalanced plug.



  • Standard Bonnet

Chart ( a ) is a normal bonnet standard type, can seal the body and connect to the actuator, which suitable temperature range is -20~230°C.



  • Long-Extension Bonnet

Chart ( b ) is a long-extension bonnet type, design for cryogenic service, which suitable temperature is -196~538°C, this kind of bonnet can protect the packing and actuator effectively, adopts the low-temperature material which can bear impact and suitable for different temperature requirement.



  • Fin-Extension Bonnet

Chart ( c ) is a fin-extension bonnet type, design for high-temperature service, chooses special material, the maximum temperature can bear 750°C.



  • Bellows Bonnet

Chart ( d ) is a bellows bonnet type,
 which is used the situation that not allow the any leakage around the stem, when the fluid is flammable, virulent,
easy to explode, radioactive, precious, or fast to damage the padding, generally speaking, we’ll choose bellows bonnet type, and it also uses in under the vacuum to prevent leakage.

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name Pneumatic Labyrinth Cage Type Control Valve
Valve Type Control Valve; Directional; Globe
Unlock Full Specs
to access all available technical data

Similar Products

DIN Angle Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Connection Description BoltFlange; Butt Weld
View Details
Three Ways Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Diverter; Mixing
View Details
High-Pressure Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
Pneumatic Pressure-Balanced Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details