Shanghai Thinktank Process Management Co., Ltd High Performance Triple Offset Butterfly Valves VF-8 Series

Description
Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset butterfly valve provides a laminated seat and solid metal seat as well. Stellite 21 harden overlay body seat is increasing hardness of sealing surface and a regular provides long service life. 4. The design of the heating jackets and flashing nozzles are available on customers’ requirements which apply to the temperature changes prevent fluid crystallization. 5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions. Specifications: – Body Style: Wafer type, Lug type, Flange type – Body Shell Thickness: ASME B16.34 – Mounting: ISO 5211 – Design & Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote
Description
Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset butterfly valve provides a laminated seat and solid metal seat as well. Stellite 21 harden overlay body seat is increasing hardness of sealing surface and a regular provides long service life. 4. The design of the heating jackets and flashing nozzles are available on customers’ requirements which apply to the temperature changes prevent fluid crystallization. 5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions. Specifications: – Body Style: Wafer type, Lug type, Flange type – Body Shell Thickness: ASME B16.34 – Mounting: ISO 5211 – Design & Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance Triple Offset Butterfly Valves - VF-8 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
High Performance Triple Offset Butterfly Valves
VF-8 Series
High Performance Triple Offset Butterfly Valves VF-8 Series
Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset butterfly valve provides a laminated seat and solid metal seat as well. Stellite 21 harden overlay body seat is increasing hardness of sealing surface and a regular provides long service life. 4. The design of the heating jackets and flashing nozzles are available on customers’ requirements which apply to the temperature changes prevent fluid crystallization. 5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions. Specifications: – Body Style: Wafer type, Lug type, Flange type – Body Shell Thickness: ASME B16.34 – Mounting: ISO 5211 – Design & Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.

Description

Size: 3”~72”(80 mm ~1800mm)
Temperature Range: -196℃~550℃ (320℉~1022℉)
Pressure Rating: ANSI 150/300/600/900LB

Feature:
1. One-piece shaft and dust-proof seal design.
2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment.
3. Triple-Offset butterfly valve provides a laminated seat and solid metal seat as well. Stellite 21 harden overlay body seat is increasing hardness of sealing surface and a regular provides long service life.
4. The design of the heating jackets and flashing nozzles are available on customers’ requirements which apply to the temperature changes prevent fluid crystallization.
5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions.

Specifications:
– Body Style: Wafer type, Lug type, Flange type
– Body Shell Thickness: ASME B16.34
– Mounting: ISO 5211
– Design & Pressure: ASME B16.34

– Face to Face: API 609, ISO 5752
– Inspection and Testing: ISO 5208, API 598
– Fire Safe: API 607, ISO 10497

Video Player
00:00
00:00
00:13
Use Up/Down Arrow keys to increase or decrease volume.

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number VF-8 Series
Product Name High Performance Triple Offset Butterfly Valves
Valve Type Directional; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

DIN Y Type Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Bellows; Globe
Connection Description BoltFlange; Butt Weld
View Details
Remote Float Level Control Valve - ACV100 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details
Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Pressure/Vacuum Relief Valve - TT7100/8100 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details