Shanghai Optics Laser Polarizing Beamsplitters Cube

Description
These are thin film Polarizers constructed as a cube. Thin film polarizers utilize the polarization which occurs on reflection from a plane surface. By combining a large number of such surfaces in a stack it is possible to obtain useful extinction ratios. The s-polarization is more than 99% reflected while the p-polarization can be suppressed in the reflected beam and become 95% transmitted. Thin film Polarizers can be optimized for a particular wavelength to give superior performance for laser applications. Factory Standard Material: Schott, Ohara, CDGM glass, Corning fused silica, JGS1, JGS2 Surface flatness: l/4 Lambda Dimensions: +0.1 mm Beam deviation: 1 arcmin Asymmetry: 1° Surface quality: 40-20 Coating: Narrowband Anti-Reflection coating on faces Extinction ratio: Ts<1×10-2 Rp<2×10-2 Damage threshold: <100mJ/cm2 in 10ns @1064nm Contact us for manufacturing limit or custom specifications.
Description
These are thin film Polarizers constructed as a cube. Thin film polarizers utilize the polarization which occurs on reflection from a plane surface. By combining a large number of such surfaces in a stack it is possible to obtain useful extinction ratios. The s-polarization is more than 99% reflected while the p-polarization can be suppressed in the reflected beam and become 95% transmitted. Thin film Polarizers can be optimized for a particular wavelength to give superior performance for laser applications. Factory Standard Material: Schott, Ohara, CDGM glass, Corning fused silica, JGS1, JGS2 Surface flatness: l/4 Lambda Dimensions: +0.1 mm Beam deviation: 1 arcmin Asymmetry: 1° Surface quality: 40-20 Coating: Narrowband Anti-Reflection coating on faces Extinction ratio: Ts<1×10-2 Rp<2×10-2 Damage threshold: <100mJ/cm2 in 10ns @1064nm Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Laser Polarizing Beamsplitters Cube -  - Shanghai Optics
North Plainfield, NJ, United States
Laser Polarizing Beamsplitters Cube
Laser Polarizing Beamsplitters Cube
These are thin film Polarizers constructed as a cube. Thin film polarizers utilize the polarization which occurs on reflection from a plane surface. By combining a large number of such surfaces in a stack it is possible to obtain useful extinction ratios. The s-polarization is more than 99% reflected while the p-polarization can be suppressed in the reflected beam and become 95% transmitted. Thin film Polarizers can be optimized for a particular wavelength to give superior performance for laser applications. Factory Standard Material: Schott, Ohara, CDGM glass, Corning fused silica, JGS1, JGS2 Surface flatness: l/4 Lambda Dimensions: +0.1 mm Beam deviation: 1 arcmin Asymmetry: 1° Surface quality: 40-20 Coating: Narrowband Anti-Reflection coating on faces Extinction ratio: Ts<1×10-2 Rp<2×10-2 Damage threshold: <100mJ/cm2 in 10ns @1064nm Contact us for manufacturing limit or custom specifications.

These are thin film Polarizers constructed as a cube. Thin film polarizers utilize the polarization which occurs on reflection from a plane surface. By combining a large number of such surfaces in a stack it is possible to obtain useful extinction ratios.
The s-polarization is more than 99% reflected while the p-polarization can be suppressed in the reflected beam and become 95% transmitted. Thin film Polarizers can be optimized for a particular wavelength to give superior performance for laser applications.

Factory Standard

  • Material: Schott, Ohara, CDGM glass, Corning fused silica, JGS1, JGS2
  • Surface flatness: l/4 Lambda
  • Dimensions: +0.1 mm
  • Beam deviation: 1 arcmin
  • Asymmetry: 1°
  • Surface quality: 40-20
  • Coating: Narrowband Anti-Reflection coating on faces
  • Extinction ratio: Ts<1×10-2 Rp<2×10-2
  • Damage threshold: <100mJ/cm2 in 10ns @1064nm

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Polarizing Cube Beamsplitters
Product Name Laser Polarizing Beamsplitters Cube
Polarizer Features Anti-Reflection Coating
Unlock Full Specs
to access all available technical data

Similar Products

UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 780 nm Laser Line - 05BC16PC.6 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Polarizing Beamsplitter -  - Shanghai Optics
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material UVgr FS
View Details