Shandong Goldencell Electronics Technology Co., Ltd. LiFePO4 Cathode Material

Description
Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature performance. High safety and reliability, wide application fields Environmentally friendly and green. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.
Description
Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature performance. High safety and reliability, wide application fields Environmentally friendly and green. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Suppliers

Company
Product
Description
Supplier Links
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Zaozhuang, China
LiFePO4 Cathode Material
LiFePO4 Cathode Material
Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature performance. High safety and reliability, wide application fields Environmentally friendly and green. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Product (LiFePO4) features:

  1. Utilizing proprietary technology, the batch is stable and environmentally friendly.
  2. Stable structure, high compaction density and long cycle life.
  3. Wide operating temperature range and good low temperature performance.
  4. High safety and reliability, wide application fields
  5. Environmentally friendly and green.

Use Environment:

Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Supplier's Site

Technical Specifications

  Shandong Goldencell Electronics Technology Co., Ltd.
Product Category Electrodes and Electrode Materials
Product Name LiFePO4 Cathode Material
Type Cathode / Cathode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details