Shandong Goldencell Electronics Technology Co., Ltd. Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| Product (LiFePO4) features: Utilizing proprietary technology, the batch is stable and environmentally friendly. Stable structure, high compaction density and long cycle life. Wide operating temperature range and good low temperature... | |
| Product (NCM) features: Independent research and development, can be customized according to customer needs. High capacity, good processability and high batch stability. Long cycle life and good rate performance. Excellent... |