Shandong Goldencell Electronics Technology Co., Ltd. NCM Cathode Material

Description
Product (NCM) features: Independent research and development, can be customized according to customer needs. High capacity, good processability and high batch stability. Long cycle life and good rate performance. Excellent high and low temperature performance. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.
Description
Product (NCM) features: Independent research and development, can be customized according to customer needs. High capacity, good processability and high batch stability. Long cycle life and good rate performance. Excellent high and low temperature performance. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Suppliers

Company
Product
Description
Supplier Links
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Zaozhuang, China
NCM Cathode Material
NCM Cathode Material
Product (NCM) features: Independent research and development, can be customized according to customer needs. High capacity, good processability and high batch stability. Long cycle life and good rate performance. Excellent high and low temperature performance. Use Environment: Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Product (NCM) features:

  1. Independent research and development, can be customized according to customer needs.
  2. High capacity, good processability and high batch stability.
  3. Long cycle life and good rate performance.
  4. Excellent high and low temperature performance.

Use Environment:

Material is made by adopting a patented sintering distribution technology, which has large tap density, high gram capacity, stable quality and long cycle life. After fine treatment, the material has a uniform carbon coating layer, thus ensuring good discharge, capacity, rate and cycle performance. High consistency of the material could guarantee high safety and excellent high and low temperature charge and discharge performance.

Supplier's Site

Technical Specifications

  Shandong Goldencell Electronics Technology Co., Ltd.
Product Category Electrodes and Electrode Materials
Product Name NCM Cathode Material
Type Cathode / Cathode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details