1201-SNG-0010-1 -- RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1201-SNG-0010-1
Description
SNG CORD 1.0MM X 1M L
-
Quarktwin Technology Ltd.
Datasheet
Description
SNG CORD 1.0MM X 1M L
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1201-SNG-0010-1 |
|
Product Name
|
RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Type
|
Contact; Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Anode / Anode Material; Cathode / Cathode Material
Shape / Form
Diamond
Plating / Coating
Nickel (optional feature)
View Details