Sentry Group Combination FIRE-SAFE® SFW123CS

Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Mechanical combination lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included) Color: Black
Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Mechanical combination lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included) Color: Black

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - SFW123CS - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
SFW123CS
Combination FIRE-SAFE® SFW123CS
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Mechanical combination lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included) Color: Black

SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position shelf help keep items organized during storage.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection
ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact
Mechanical combination lock
Multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
May be bolted to floor (hardware not included)
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123CS
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Depository Hopper Safe - PV-1225-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Wall Safe - 7150 - Sentry Group
Sentry Group
Specs
Exterior Depth 4.2 inch (107 mm)
Exterior Height 15.9 inch (404 mm)
Exterior Width 15.9 inch (404 mm)
View Details
Standard Safes - B4020IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 390 lbs (177 kg)
View Details