Corporate Safe Specialists Undercounter Safes TS2K

Description
Your first line of defense against armed robbery and internal theft is to skim the till and deposit large bills in the safe. Before you skim the till, deposit larger bills into an undercounter safe at the Point-of-Sale. Strengthen your cash management policies by installing our heavy duty, quick drop safes. B-Rated 1/2" solid steel door is sledgehammer and pry resistant. Spring-loaded relocker Formed, full-welded 1/4" body U.L. approved lock Scratch-resistant, hammer-tone gloss finish Slot sizes - MS1K and MS2K: 5 1/2" x 3/4" Slot sizes - TS2K and UCS3K: 4 1/4" x 3/4" The safes are predrilled for anchoring to your counter or floor. One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 7.5 3.5 9 1 0
Description
Your first line of defense against armed robbery and internal theft is to skim the till and deposit large bills in the safe. Before you skim the till, deposit larger bills into an undercounter safe at the Point-of-Sale. Strengthen your cash management policies by installing our heavy duty, quick drop safes. B-Rated 1/2" solid steel door is sledgehammer and pry resistant. Spring-loaded relocker Formed, full-welded 1/4" body U.L. approved lock Scratch-resistant, hammer-tone gloss finish Slot sizes - MS1K and MS2K: 5 1/2" x 3/4" Slot sizes - TS2K and UCS3K: 4 1/4" x 3/4" The safes are predrilled for anchoring to your counter or floor. One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 7.5 3.5 9 1 0

Suppliers

Company
Product
Description
Supplier Links
Undercounter Safes - TS2K - Corporate Safe Specialists
Posen, IL, USA
Undercounter Safes
TS2K
Undercounter Safes TS2K
Your first line of defense against armed robbery and internal theft is to skim the till and deposit large bills in the safe. Before you skim the till, deposit larger bills into an undercounter safe at the Point-of-Sale. Strengthen your cash management policies by installing our heavy duty, quick drop safes. B-Rated 1/2" solid steel door is sledgehammer and pry resistant. Spring-loaded relocker Formed, full-welded 1/4" body U.L. approved lock Scratch-resistant, hammer-tone gloss finish Slot sizes - MS1K and MS2K: 5 1/2" x 3/4" Slot sizes - TS2K and UCS3K: 4 1/4" x 3/4" The safes are predrilled for anchoring to your counter or floor. One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 7.5 3.5 9 1 0

Your first line of defense against armed robbery and internal theft is to skim the till and deposit large bills in the safe. Before you skim the till, deposit larger bills into an undercounter safe at the Point-of-Sale. Strengthen your cash management policies by installing our heavy duty, quick drop safes.

  • B-Rated 1/2" solid steel door is sledgehammer and pry resistant.
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • U.L. approved lock
  • Scratch-resistant, hammer-tone gloss finish
  • Slot sizes - MS1K and MS2K: 5 1/2" x 3/4"
  • Slot sizes - TS2K and UCS3K: 4 1/4" x 3/4"
  • The safes are predrilled for anchoring to your counter or floor.

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
7.5 3.5 9 1 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number TS2K
Product Name Undercounter Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 538 lbs (244 kg)
View Details
Horizontal Mount Front Load Drop Box - PRO-10 - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Electronic FIRE-SAFE® - OA5835 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details