Perma Vault Safe Company Front Loading Depository Safe for Confined Spaces PV-FL1217-K

Description
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.
Description
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Suppliers

Company
Product
Description
Supplier Links
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-K - Perma Vault Safe Company
Warminster, PA, USA
Front Loading Depository Safe for Confined Spaces
PV-FL1217-K
Front Loading Depository Safe for Confined Spaces PV-FL1217-K
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Features:

  • This Front Loading Depository Safe for Confined Spaces is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4"
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Front load depository is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

"NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-FL1217-K
Product Name Front Loading Depository Safe for Confined Spaces
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Fire File - H4100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.7 inch (373 mm)
Exterior Height 13.1 inch (333 mm)
View Details
Standard Safes - B4020IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 390 lbs (177 kg)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details