Sentry Group Compact Safe P008EBlue

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Blue
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P008EBlue - Sentry Group
Rochester, NY, USA
Compact Safe
P008EBlue
Compact Safe P008EBlue
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Blue

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Steel tethering cable for increased security
Programmable electronic lock makes this product safe but simple to use with two user codes
Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons
Two override keys included in case one is misplaced or the code is forgotten
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Easy grip handle to make "on-the-go" even easier
Soft interior lining protects fragile and expensive contents from scratching and damage
The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure
Requires 4AA batteries (not included)
Color: Blue

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P008EBlue
Product Name Compact Safe
Exterior Depth 7.9 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C-Rate Safes - C2420 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-50-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Gun Safe - G1055C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 16.3 inch (414 mm)
Exterior Height 55.1 inch (1400 mm)
View Details