Sentry Group Fire-Safe® GS1459C

Description
Designed to provide ETL verified fire protection for 1/2 hour up to 1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
Designed to provide ETL verified fire protection for 1/2 hour up to 1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GS1459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS1459C
Fire-Safe® GS1459C
Designed to provide ETL verified fire protection for 1/2 hour up to 1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

Designed to provide ETL verified fire protection for 1/2 hour up to
1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GS1459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS1459C
Fire-Safe® GS1459C
Designed to provide ETL verified fire protection for 1/2 hour up to 1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

Designed to provide ETL verified fire protection for 1/2 hour up to
1400° F this SentrySafe FIRE-SAFE® GS1459C Combination Lock Gun Safe also features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GS1459C GS1459C
Product Name Fire-Safe® Fire-Safe®
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Deposit Slot Safes - B1519S - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Deposit Slot Safes
Locking Mechanism Key
View Details
KEEP/SAFE® Combination Safe - KS0130 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 13.7 inch (348 mm)
View Details
Rotary Depository Hopper Safe - PV-1217-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details