Perma Vault Safe Company Guest Room Safe w/Electronic Lock PV-27M

Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two keys. For horizontal installation.
Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two keys. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Guest Room Safe w/Electronic Lock - PV-27M - Perma Vault Safe Company
Warminster, PA, USA
Guest Room Safe w/Electronic Lock
PV-27M
Guest Room Safe w/Electronic Lock PV-27M
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two keys. For horizontal installation.


Features:

  • This Guest Room Safe w/Electronic Lock is made in the USA.
  • Heavy gauge steel construction
  • Pre-drilled holes permit bolting to any structurally sound surface
  • Designed specifically for laptop/notebook computer storage
  • Foam padded insert for added protection of contents
  • Optional: ADA Pedestal available
  • Additional sizes available
  • Durable Powder Coat Finish

Lock options available:

  • Credit card/magnetic card functioning
  • Digital electronic code functioning push button only
  • Both electronic code and card functioning-push button and credit card swipe

Equipped with Medeco high security lock with two keys. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-27M
Product Name Guest Room Safe w/Electronic Lock
Locking Mechanism Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Front Loading Depository Safe  for Confined Spaces - PV-FL1217-K - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details
Fire File - HD4100L - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 13.5 inch (343 mm)
Exterior Height 14.3 inch (363 mm)
View Details
Undercounter Safes - MS2K - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Undercounter Safes
Weight 30 lbs (13.61 kg)
View Details