Sentry Group Waterproof Fire File H4300

Description
Protection from fire and water is yours with every Sentry®Safe Fire-Safe® Waterproof Security product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Lifetime after-fire replacement guarantee Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified
Description
Protection from fire and water is yours with every Sentry®Safe Fire-Safe® Waterproof Security product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Lifetime after-fire replacement guarantee Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified

Suppliers

Company
Product
Description
Supplier Links
Waterproof Fire File - H4300 - Sentry Group
Rochester, NY, USA
Waterproof Fire File
H4300
Waterproof Fire File H4300
Protection from fire and water is yours with every Sentry®Safe Fire-Safe® Waterproof Security product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Lifetime after-fire replacement guarantee Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified

Protection from fire and water is yours with every Sentry®Safe Fire-Safe® Waterproof Security product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked.
Features:
Lifetime after-fire replacement guarantee
Privacy Key Lock
Color: Charcoal gray
Tubular key lock for extra security
ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F
UL Classified 1/2-hour proven fire protection
Waterproof Seal-ETL Verified

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number H4300
Product Name Waterproof Fire File
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - SFW123GTF - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Pistol Locker - PVB-5813 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 13 inch (330 mm)
View Details
Fireproof Safes - DS-45EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details