Corporate Safe Specialists C-Rate Safes C3024

Description
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 31 25 24 28 22 3 2
Description
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 31 25 24 28 22 3 2

Suppliers

Company
Product
Description
Supplier Links
C-Rate Safes - C3024 - Corporate Safe Specialists
Posen, IL, USA
C-Rate Safes
C3024
C-Rate Safes C3024
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 31 25 24 28 22 3 2

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks.

  • C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant
  • Full welded dead bar will prevent the door from being removed during a burglary attack.
  • Spring-loaded relocker
  • Formed, full-welded 1/2" body
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves

One Door (center)

Interior DimensionsDoor OpeningLock BoltsShelves
Height Width Depth Height Width
31 25 24 28 22 3 2
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number C3024
Product Name C-Rate Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS-45EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details
Compact Safe - P005CRed - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-100S-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 7.5 inch (190 mm)
Exterior Height 6 inch (152 mm)
View Details