Sensata Technologies MHK5 DeviceNet Absolute Multi-Turn Encoder

Description
MHK515, standard encoder Ø58mm with DeviceNet interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction ring available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MHK515, standard encoder Ø58mm with DeviceNet interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction ring available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHK5 DeviceNet Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MHK5 DeviceNet Absolute Multi-Turn Encoder
MHK5 DeviceNet Absolute Multi-Turn Encoder
MHK515, standard encoder Ø58mm with DeviceNet interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction ring available) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution : 13 bits=8192 steps/turn (max 16 bits) Number of turns : 12 bits=4096 turns (max 14 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology

MHK515, standard encoder Ø58mm with DeviceNet interface:

  • Robust and compact conception
  • Blind shaft version Ø 15 mm (reduction ring available)
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorisation of the number of turns by gears
  • Resolution : 13 bits=8192 steps/turn (max 16 bits)
  • Number of turns : 12 bits=4096 turns (max 14 bits)
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MHK5 DeviceNet Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

CHK5 Series Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - 6207-01002-9697-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
LP35 SSI Programmable Absolute Rotary Encoder - 01318-001 - Sensata Technologies
Specs
Encoder Type Absolute
Features Hollow Shaft
Encoder Output Quadrature; Index
View Details
AHM5 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
View Details