Sensata Technologies CHM9 SSI Absolute Single Turn Encoder

Description
CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – SSI output. High resolutions possibility, up to 16 bits (Gray or binary). Standard DIRECTION and RESET input. Digital or sine incremental outputs option.
Request a Quote Datasheet
Description
CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – SSI output. High resolutions possibility, up to 16 bits (Gray or binary). Standard DIRECTION and RESET input. Digital or sine incremental outputs option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
CHM9 SSI Absolute Single Turn Encoder
CHM9 SSI Absolute Single Turn Encoder
CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to 90°C. Universal power supply from 5 to 30 Vdc – SSI output. High resolutions possibility, up to 16 bits (Gray or binary). Standard DIRECTION and RESET input. Digital or sine incremental outputs option.

CHM9, 90mm SSI absolute single turn encoders:

  • Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads.
  • Solid shaft 11mm and 12mm.
  • High protection level IP65 – IP67 option.
  • High performances in temperature –20°C to 90°C.
  • Universal power supply from 5 to 30 Vdc – SSI output.
  • High resolutions possibility, up to 16 bits (Gray or binary).
  • Standard DIRECTION and RESET input.
  • Digital or sine incremental outputs option.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CHM9 SSI Absolute Single Turn Encoder
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

HS35 Absolute Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Lines / Revolution 65536 (lines/revolution)
Shaft Speed 6000 rpm
View Details
AHK5 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
View Details
Encoders - Industrial - 6207-01029-1460-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers