Sensata Technologies Pressure Sensors, Transducers - Industrial IPSUAT-GP300-5

Description
PRESSURE TRANS 0-300PSIG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-300PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1585-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1585-ND
Pressure Sensors, Transducers - Industrial 725-1585-ND
PRESSURE TRANS 0-300PSIG 4-20MA

PRESSURE TRANS 0-300PSIG 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSUAT-GP300-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSUAT-GP300-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSUAT-GP300-5
PRESSURE TRANS 0-300PSIG 4-20MA

PRESSURE TRANS 0-300PSIG 4-20MA

Supplier's Site
Pressure Sensor, 300Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6985 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6985
Pressure Sensor, 300Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6985
PRESSURE SENSOR, 300PSI, 1/4" NPT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 300PSI, 1/4" NPT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1585-ND IPSUAT-GP300-5 77Y6985
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 300Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1577-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
3 suppliers