Sensata Technologies Pressure Sensors, Transducers - Industrial IPSUAT-C0446-5

Description
PRESSURE TRANS -14.5-150PSIG
Request a Quote Datasheet
Description
PRESSURE TRANS -14.5-150PSIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1577-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1577-ND
Pressure Sensors, Transducers - Industrial 725-1577-ND
PRESSURE TRANS -14.5-150PSIG

PRESSURE TRANS -14.5-150PSIG

Buy Now Datasheet
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6976 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6976
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6976
PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSUAT-C0446-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSUAT-C0446-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSUAT-C0446-5
PRESSURE TRANS -14.5-150PSIG

PRESSURE TRANS -14.5-150PSIG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1577-ND 77Y6976 IPSUAT-C0446-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Compound Gauge; Gauge Compound
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0750-D-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details