Sensata Technologies Pressure Sensors, Transducers - Industrial IPSUAT-GP1K5-5

Description
PRESSURE TRANS 0-1500PSIG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-1500PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1584-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1584-ND
Pressure Sensors, Transducers - Industrial 725-1584-ND
PRESSURE TRANS 0-1500PSIG 4-20MA

PRESSURE TRANS 0-1500PSIG 4-20MA

Buy Now Datasheet
Pressure Sensor, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6981 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6981
Pressure Sensor, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6981
PRESSURE SENSOR, 1500PSI, 1/4" NPT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 1500PSI, 1/4" NPT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSUAT-GP1K5-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSUAT-GP1K5-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSUAT-GP1K5-5
PRESSURE TRANS 0-1500PSIG 4-20MA

PRESSURE TRANS 0-1500PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1584-ND 77Y6981 IPSUAT-GP1K5-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1504-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential; Gauge
Signal Output Analog Current
View Details
3 suppliers