Sensata Technologies Pressure Sensors, Transducers - Industrial IPSSAT-GM1P9-5C

Description
PRESSURE TRANS -1-9BARG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS -1-9BARG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1504-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1504-ND
Pressure Sensors, Transducers - Industrial 725-1504-ND
PRESSURE TRANS -1-9BARG 4-20MA

PRESSURE TRANS -1-9BARG 4-20MA

Buy Now Datasheet
Pressure Sensor, 9Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6966 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 9Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6966
Pressure Sensor, 9Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6966
PRESSURE SENSOR, 9BAR, 3/4" BSP; Operating Pressure Max:9bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 9BAR, 3/4" BSP; Operating Pressure Max:9bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSSAT-GM1P9-5C - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSSAT-GM1P9-5C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSSAT-GM1P9-5C
PRESSURE TRANS -1-9BARG 4-20MA

PRESSURE TRANS -1-9BARG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1504-ND 77Y6966 IPSSAT-GM1P9-5C
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 9Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential; Gauge Gauge; Gauge Differential; Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 2888134 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details