Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP015-3

Description
PRSSR TRNS 0-15PSIG 0-100MV
Request a Quote Datasheet
Description
PRSSR TRNS 0-15PSIG 0-100MV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1448-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1448-ND
Pressure Sensors, Transducers - Industrial 725-1448-ND
PRSSR TRNS 0-15PSIG 0-100MV

PRSSR TRNS 0-15PSIG 0-100MV

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP015-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP015-3
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP015-3
PRSSR TRNS 0-15PSIG 0-100MV

PRSSR TRNS 0-15PSIG 0-100MV

Supplier's Site
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9884 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9884
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9884
PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1448-ND IPSU-GP015-3 44Y9884
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888463 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
116CP Plastic Ceramic Capacitive Sensor - 116CP21-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-1062948-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors, Transducers - 39-D6F-PH5050AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers