Hottinger Brüel & Kjær A/S IEPE Pressure Sensor 2300V4

Description
The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the transducer's natural frequency, which facilitates an ultra fast rise time. Available with a full scale range from 250 to 15,000 psi, design of the Dytran series 2300V incorporates a stable quartz sensing element operating in compression mode, packaged in a rugged one-piece stainless steel housing with external 5/16-24 mounting thread and weighing just 7 grams. Units are especially recommended for use in installations in which there is no chance of the series 2300V twisting apart during removal. Since it is manufactured as a single piece, the sensors are easily removed from the mounting port by simply rotating the sensor body in a counterclockwise direction.
Request a Quote Datasheet
Description
The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the transducer's natural frequency, which facilitates an ultra fast rise time. Available with a full scale range from 250 to 15,000 psi, design of the Dytran series 2300V incorporates a stable quartz sensing element operating in compression mode, packaged in a rugged one-piece stainless steel housing with external 5/16-24 mounting thread and weighing just 7 grams. Units are especially recommended for use in installations in which there is no chance of the series 2300V twisting apart during removal. Since it is manufactured as a single piece, the sensors are easily removed from the mounting port by simply rotating the sensor body in a counterclockwise direction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEPE Pressure Sensor - 2300V4 - Hottinger Brüel & Kjær A/S
Virium, Denmark
IEPE Pressure Sensor
2300V4
IEPE Pressure Sensor 2300V4
The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the transducer's natural frequency, which facilitates an ultra fast rise time. Available with a full scale range from 250 to 15,000 psi, design of the Dytran series 2300V incorporates a stable quartz sensing element operating in compression mode, packaged in a rugged one-piece stainless steel housing with external 5/16-24 mounting thread and weighing just 7 grams. Units are especially recommended for use in installations in which there is no chance of the series 2300V twisting apart during removal. Since it is manufactured as a single piece, the sensors are easily removed from the mounting port by simply rotating the sensor body in a counterclockwise direction.

The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the transducer's natural frequency, which facilitates an ultra fast rise time.
Available with a full scale range from 250 to 15,000 psi, design of the Dytran series 2300V incorporates a stable quartz sensing element operating in compression mode, packaged in a rugged one-piece stainless steel housing with external 5/16-24 mounting thread and weighing just 7 grams. Units are especially recommended for use in installations in which there is no chance of the series 2300V twisting apart during removal. Since it is manufactured as a single piece, the sensors are easily removed from the mounting port by simply rotating the sensor body in a counterclockwise direction.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Pressure Sensors
Product Number 2300V4
Product Name IEPE Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P2VA1/500bar - 1-P2VA1/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure transducer P60B/20bar - 1-P60B/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure transducer P3IC/1000bar - 1-P3IC/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Configurable pressure transducer K-P3 - K-P3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details