Sensata Technologies Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-G1003-5C

Description
PRESSURE SENSOR, 100BAR, 3/4" BSP; Operating Pressure Max:100bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100BAR, 3/4" BSP; Operating Pressure Max:100bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6971 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6971
Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6971
PRESSURE SENSOR, 100BAR, 3/4" BSP; Operating Pressure Max:100bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 100BAR, 3/4" BSP; Operating Pressure Max:100bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6971
Product Name Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

P321 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 to 50 psi (3.52 to 35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3IC/3000bar - 1-P3IC/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSA1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details