Sensata Technologies Pressure Sensor, 20Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-G2002-5C

Description
PRESSURE SENSOR, 20BAR, 3/4" BSP; Operating Pressure Max:20bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 20BAR, 3/4" BSP; Operating Pressure Max:20bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 20Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6973 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 20Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6973
Pressure Sensor, 20Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6973
PRESSURE SENSOR, 20BAR, 3/4" BSP; Operating Pressure Max:20bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 20BAR, 3/4" BSP; Operating Pressure Max:20bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6973
Product Name Pressure Sensor, 20Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 309705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G6000-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details