Sensata Technologies Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-A2000-5C

Description
PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6961 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6961
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6961
PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6961
Product Name Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9855 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details