Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors XFPN

Description
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style THTPressure port Axial portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style THTPressure port Axial portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
XFPN
Pressure sensors & Load sensors - Pressure sensors XFPN
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style THTPressure port Axial portSupplier Fujikura

Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style THTPressure port Axial portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number XFPN
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Absolute, Differential
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - 17 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - ABS5 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details