Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP001-D

Description
LW PRSSR TRNS 0-1PSIG 0.5-4.5V
Request a Quote Datasheet
Description
LW PRSSR TRNS 0-1PSIG 0.5-4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1433-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1433-ND
Pressure Sensors, Transducers - Industrial 725-1433-ND
LW PRSSR TRNS 0-1PSIG 0.5-4.5V

LW PRSSR TRNS 0-1PSIG 0.5-4.5V

Buy Now Datasheet
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9868 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9868
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9868
PRESSURE TRANSDUCER, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-GP001-D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-GP001-D
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-GP001-D
LW PRSSR TRNS 0-1PSIG 0.5-4.5V

LW PRSSR TRNS 0-1PSIG 0.5-4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1433-ND 44Y9868 IPSLU-GP001-D
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2726956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details