RS Components, Ltd. Pressure Sensors 2726956

Description
Pressure sensor, diameter 15mm, 0bar~35b
Request a Quote
Description
Pressure sensor, diameter 15mm, 0bar~35b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726956
Pressure Sensors 2726956
Pressure sensor, diameter 15mm, 0bar~35b

Pressure sensor, diameter 15mm, 0bar~35b

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726956
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2835362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0029 to 0.0435 psi (0.0020 to 0.0306 m H2O)
View Details
Pressure Sensors - 1755007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensors - 1755009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensors - 2547402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details