Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G1000-6M12

Description
"PRESSURE TRANS. 0-1000MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-1000MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1693-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1693-ND
Pressure Sensors, Transducers - Industrial 725-1693-ND
"PRESSURE TRANS. 0-1000MBARG 1/4"""

"PRESSURE TRANS. 0-1000MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 62AC7015 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
62AC7015
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 62AC7015
PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series; RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series; RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5854
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5854
PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1693-ND 62AC7015
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1643-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers