OSI Optoelectronics PINAMP Optical Receiver Modules

Description
OSI Laser Diode, Inc. (LDI) PINAMPs provide a low cost, high performance miniature optical receiver module which integrates a high speed, high responsivity, low leakage current InGaAs photodiode with a GaAs transimpedance amplifier. The transimpedance amplifier incorporates automatic gain control providing high optical overload performance. The receiver package offers high reliability which satisfies Telcordia GR-468-CORE specifications. The pigtailed receivers are available with industry standard FC, LC, SC, and ST® connectors. Custom connectors are also available. Product Features 4 Mb/s, 52 Mb/s, 155 Mb/s, 622 Mb/s, 1 Gb/s data rates High Responsivity and Low Dark Current InGaAs Pin Detector High Sensitivity Wide Dynamic Range Single Supply Operation Hermetic Package Single Ended Differential Output (1 Gb/s only) Product Applications Supervisory Channel Long Haul Transmission Networks Short Haul Transmission Networks DWDM Transponders SDH/SONET Single mode Applications Instrumentation and Testing Data Communications Gigabit Ethernet
Datasheet
Description
OSI Laser Diode, Inc. (LDI) PINAMPs provide a low cost, high performance miniature optical receiver module which integrates a high speed, high responsivity, low leakage current InGaAs photodiode with a GaAs transimpedance amplifier. The transimpedance amplifier incorporates automatic gain control providing high optical overload performance. The receiver package offers high reliability which satisfies Telcordia GR-468-CORE specifications. The pigtailed receivers are available with industry standard FC, LC, SC, and ST® connectors. Custom connectors are also available. Product Features 4 Mb/s, 52 Mb/s, 155 Mb/s, 622 Mb/s, 1 Gb/s data rates High Responsivity and Low Dark Current InGaAs Pin Detector High Sensitivity Wide Dynamic Range Single Supply Operation Hermetic Package Single Ended Differential Output (1 Gb/s only) Product Applications Supervisory Channel Long Haul Transmission Networks Short Haul Transmission Networks DWDM Transponders SDH/SONET Single mode Applications Instrumentation and Testing Data Communications Gigabit Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINAMP Optical Receiver Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
PINAMP Optical Receiver Modules
PINAMP Optical Receiver Modules
OSI Laser Diode, Inc. (LDI) PINAMPs provide a low cost, high performance miniature optical receiver module which integrates a high speed, high responsivity, low leakage current InGaAs photodiode with a GaAs transimpedance amplifier. The transimpedance amplifier incorporates automatic gain control providing high optical overload performance. The receiver package offers high reliability which satisfies Telcordia GR-468-CORE specifications. The pigtailed receivers are available with industry standard FC, LC, SC, and ST® connectors. Custom connectors are also available. Product Features 4 Mb/s, 52 Mb/s, 155 Mb/s, 622 Mb/s, 1 Gb/s data rates High Responsivity and Low Dark Current InGaAs Pin Detector High Sensitivity Wide Dynamic Range Single Supply Operation Hermetic Package Single Ended Differential Output (1 Gb/s only) Product Applications Supervisory Channel Long Haul Transmission Networks Short Haul Transmission Networks DWDM Transponders SDH/SONET Single mode Applications Instrumentation and Testing Data Communications Gigabit Ethernet

OSI Laser Diode, Inc. (LDI) PINAMPs provide a low cost, high performance miniature optical receiver module which integrates a high speed, high responsivity, low leakage current InGaAs photodiode with a GaAs transimpedance amplifier. The transimpedance amplifier incorporates automatic gain control providing high optical overload performance. The receiver package offers high reliability which satisfies Telcordia GR-468-CORE specifications.

The pigtailed receivers are available with industry standard FC, LC, SC, and ST® connectors. Custom connectors are also available.

Product Features

  • 4 Mb/s, 52 Mb/s, 155 Mb/s, 622 Mb/s, 1 Gb/s data rates
  • High Responsivity and Low Dark Current InGaAs Pin Detector
  • High Sensitivity
  • Wide Dynamic Range
  • Single Supply Operation
  • Hermetic Package
  • Single Ended
  • Differential Output (1 Gb/s only)

Product Applications

  • Supervisory Channel
  • Long Haul Transmission Networks
  • Short Haul Transmission Networks
  • DWDM Transponders
  • SDH/SONET Single mode Applications
  • Instrumentation and Testing
  • Data Communications
  • Gigabit Ethernet
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Fiber Optic Receivers
Product Name PINAMP Optical Receiver Modules
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Cable Type Multimode
Data Rate 4 to 622 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode - 1414 - Newport MKS
Specs
Rise Time 0.0140 ns
Bandwidth 0.0 to 25000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Airpak Fiber Optic Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Connector Type FC (optional feature)
View Details